SWITCH LIMIT DPST 3A 50V
Limit Switches LMT SWTCH 240VAC 10A RESET XCDR
LIMIT SWITCH, LIMIT SWITCHES XC STANDARD, XCKD, PLASTIC ROLLER LEVER Ø 50 VAR.LENGTH, 1NC+1 NO, SNAP, M12. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 5452-XCKD2149M12-ND | XCKD2149M12 | 57692826 |
| Product Name | Limit Switches | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Actuator Type | Standard Roller; Adjustable Roller | ||
| Connections | Connector |