Telemecanique Sensors XCKML121
LIMIT SWITCH WITH PLASTIC ROLLER PLUNGER, 3AMP, 240VAC, 6KV. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LIMIT SWITCH 240VAC 10AMP XCK
| DigiKey | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 5452-XCKML121-ND | 6096596 | 57704296 | XCKML121 |
| Product Name | Limit Switches | Limit Switches | Limit Switch | Limit Switches |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Switch Configuration | 4PST-2NO/2NC | 1 NO/1 NC | ||
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -25 to 70 C (-13 to 158 F) |