OMRON Automation and Safety Limit Switch, 125Vac, 10A; Limit Switch Actuator Omron Industrial Automation WLH2

Description
LIMIT SWITCH, 125VAC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Operating Force Max:9.81N; Product Range:-; Contact Current DC Max:10A RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, 125VAC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Operating Force Max:9.81N; Product Range:-; Contact Current DC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 125Vac, 10A; Limit Switch Actuator Omron Industrial Automation - 38B1308 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 125Vac, 10A; Limit Switch Actuator Omron Industrial Automation
38B1308
Limit Switch, 125Vac, 10A; Limit Switch Actuator Omron Industrial Automation 38B1308
LIMIT SWITCH, 125VAC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Operating Force Max:9.81N; Product Range:-; Contact Current DC Max:10A RoHS Compliant: Yes

LIMIT SWITCH, 125VAC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Operating Force Max:9.81N; Product Range:-; Contact Current DC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Limit Switch - 516250 - Radwell International
Willingboro, NJ, United States
Limit Switch
516250
Limit Switch 516250
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TWO-CIRCUIT, ROLLER LEVER R38, OVERTRAVEL, GENERAL-PURPOSE, STANDARD LOAD, 10 AMP, 9.81 N MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TWO-CIRCUIT, ROLLER LEVER R38, OVERTRAVEL, GENERAL-PURPOSE, STANDARD LOAD, 10 AMP, 9.81 N MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Limit Switches Linear Limit Switches
Product Number 38B1308 516250
Product Name Limit Switch, 125Vac, 10A; Limit Switch Actuator Omron Industrial Automation Limit Switch
Maximum Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data