Switch DPDT (DB/DM) Chassis Mount
LIMIT SWITCH, 240 VAC, 10 AMP, XCK +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LIMIT SWITCH 240VAC 10AMP XCK
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 2808799 | 5452-XCKM106-ND | 57688191 | XCKM106 |
| Product Name | Limit Switches | Limit Switches | Limit Switch | Limit Switches |
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | 1 NO/1 NC | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | ||
| Contact Type | Momentary Contact | |||
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -25 to 70 C (-13 to 158 F) |