LIMIT SWITCH, AUXILIARY CONTACT, 10 AMP, 600 VAC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LIMIT SWITCH CONTACT 600VAC 10A XC
| Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches |
| Product Number | 57687239 | XC1ZA2 |
| Product Name | Limit Switch | Limit Switches |
| Maximum Current Rating | 10 amps |