| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1776147-3 | 21R5675 |
| Product Name | Header | 3P Eurostyle Hdr,high Temp Te Connectivity |
| Connector Type | Header Connector | |
| Termination | Through-Hole | |
| Mounting | PCB | |
| Voltage Rating | 300 volts |