"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Pin and Pinless Headers (AMP-LATCH)
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 1-1634689-0-ND | 1-1634689-0 |
| Product Name | Headers, Male Pins | Header |
| Connector Type | Header Connector; Header | Header Connector |
| Mounting | Through Hole, Right Angle | PCB |
| Current Rating | 3.0 amps | 1.0 amps |
| Number of Contacts | 10 # | 10 # |