TE Connectivity High Speed Pluggable IO Connectors & Cages 1888247-2

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1888247-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1888247-2
High Speed Pluggable IO Connectors & Cages 1888247-2
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Card Edge - 1888247-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Card Edge
1888247-2
Connectors Board to Board, Card Edge 1888247-2
20 POS SMT CONN, SFP/SFP+, 15A

20 POS SMT CONN, SFP/SFP+, 15A

Buy Now
Singapore, Singapore
Electronic Connector
366-1888247-2
Electronic Connector 366-1888247-2
20 Pos RJ11 Connector, Right Angle, 0.8mm Pitch, Gold Plated Product overview: 1888247-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1888247-2 can be used for catalog matching and distributor lookup.

20 Pos RJ11 Connector, Right Angle, 0.8mm Pitch, Gold Plated Product overview: 1888247-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1888247-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A97944DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97944DKR-ND
Pluggable Connector Assemblies A97944DKR-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97944TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97944TR-ND
Pluggable Connector Assemblies A97944TR-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97944CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97944CT-ND
Pluggable Connector Assemblies A97944CT-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1888247-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888247-2
I/O Connectors 1888247-2
20 POS SMT CONN, SFP/SFP+, 15A

20 POS SMT CONN, SFP/SFP+, 15A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888247-2
I/O Connectors 1888247-2
SFP+ CONNECTORS

SFP+ CONNECTORS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888247-2
I/O Connectors 1888247-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 1888247-2 - 760710-1888247-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1888247-2
760710-1888247-2
Pluggable Connectors - 1888247-2 760710-1888247-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760710-1888247-2 Packaging: Reel package Number of Positions: 20 Features: Board Guide Connector Type: SFP+ Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: Receptacle Mounting: Surface Mount, Right Angle Family Name: 1888247 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 10099099-111LF; MECT-110-01-M-D; MECT-110-01-M-D-RA1- TR; Introduction Date: March 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760710-1888247-2
Packaging: Reel package
Number of Positions: 20
Features: Board Guide
Connector Type: SFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Connector Style: Receptacle
Mounting: Surface Mount, Right Angle
Family Name: 1888247
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 10099099-111LF; MECT-110-01-M-D; MECT-110-01-M-D-RA1-TR;
Introduction Date: March 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management

Buy Now Datasheet
Pluggable Connectors - 1888247-2 - 1121527-1888247-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1888247-2
1121527-1888247-2
Pluggable Connectors - 1888247-2 1121527-1888247-2
Manufacturer: Tyco Electronics Win Source Part Number: 1121527-1888247-2 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 10099099-111LF; MECT-110-01-M-D; MECT-110-01-M-D-RA1- TR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management

Manufacturer: Tyco Electronics
Win Source Part Number: 1121527-1888247-2
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 10099099-111LF; MECT-110-01-M-D; MECT-110-01-M-D-RA1-TR;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management

Buy Now
Input/Output (I/O) Connector - 1888247-2 - Richardson RFPD
Downers Grove, IL, United States
Input/Output (I/O) Connector
1888247-2
Input/Output (I/O) Connector 1888247-2
Pluggable Connectors, Cages, Transceivers & Accessories

Pluggable Connectors, Cages, Transceivers & Accessories

Supplier's Site Datasheet
Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity - 08P0624 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity
08P0624
Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity 08P0624
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:SFP+ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:SFP+ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 0.8Mm, Sfp+, 20Way; No. Of Contacts Te Connectivity - 26R9252 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 0.8Mm, Sfp+, 20Way; No. Of Contacts Te Connectivity
26R9252
Receptacle, 0.8Mm, Sfp+, 20Way; No. Of Contacts Te Connectivity 26R9252
RECEPTACLE, 0.8MM, SFP+, 20WAY; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:SFP+ Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

RECEPTACLE, 0.8MM, SFP+, 20WAY; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:SFP+ Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity - 43Y4534 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity
43Y4534
Connector, Sfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity 43Y4534
CONNECTOR, SFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:SFP+ Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, SFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:SFP+ Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 1888247-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888247-2
Pluggable Connectors 1888247-2
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1888247-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1888247-2
Pluggable Connector Assemblies 1888247-2
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Win Source Electronics Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888247-2 1888247-2 366-1888247-2 A97944DKR-ND 1888247-2 1888247-2 760710-1888247-2 1121527-1888247-2 1888247-2 08P0624 26R9252 1888247-2 1888247-2
Product Name High Speed Pluggable IO Connectors & Cages Connectors Board to Board, Card Edge Electronic Connector Pluggable Connector Assemblies I/O Connectors I/O Connectors Pluggable Connectors - 1888247-2 Pluggable Connectors - 1888247-2 Input/Output (I/O) Connector Sfp Connector, Receptacle, 20 Position, Smd; Connector Type Te Connectivity Receptacle, 0.8Mm, Sfp+, 20Way; No. Of Contacts Te Connectivity Pluggable Connectors Pluggable Connector Assemblies
Termination Surface Mount SMD/SMT Solder Solder Surface Mount Solder
Current Rating 0.5 amps 0.5 amps
Connector Type Board to Board Connector SFP+
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data