The SMC subminiature coaxial connector is a straight bulkhead mounted P.C. board jack with a 50 Ω impedance and a frequency range of DC to 10 GHz. It features a brass body with beryllium copper female contacts, Teflon TFE insulators, and gold-plated center contacts. The connector has an initial contact resistance of 6 milliohms maximum, a mating torque of 35-50 inch-ounces, and a durability rating of 500 mating cycles. It meets MIL-PRF-39012 specifications for temperature range from -65°C to +165°C and environmental resistance including salt fog corrosion testing. The voltage rating is 335 VRMS at sea level when used with RG-316 cable. Insertion loss is 0.50 dB maximum at 1.5 GHz, and VSWR is 1.33 + (0.04 × F[GHz]) for RG-316 cable. The coupling nut provides a minimum pulloff resistance of 35 pounds.
SMC Bulkhead Mounted Straight Male Jack P.C. Board Receptacles
| Richardson RFPD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 1109-7511-000 |
| Product Name | RF Coaxial Board Mount Connector |
| Category | Coaxial Connector |