TE Connectivity Headers, Male Pins 1-1123723-2

Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote
Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 2 Position, 3.96mm from TE Connectivity is designed for wire-to-board applications, featuring a single row with two contacts. It supports wire sizes ranging from 16 to 22 AWG and has a voltage rating of up to 600 VAC with a current capacity of 11A. The connector includes features such as positive audible latching for secure mating, asymmetrical terminals to prevent mis-mating, and polarization tabs to ensure proper alignment. It operates within a temperature range of -25°C to +105°C and meets UL 94 V-0 flammability standards. This connector is suitable for various applications, including household appliances, industrial machinery, and HVAC systems.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 2 Position, 3.96mm from TE Connectivity is designed for wire-to-board applications, featuring a single row with two contacts. It supports wire sizes ranging from 16 to 22 AWG and has a voltage rating of up to 600 VAC with a current capacity of 11A. The connector includes features such as positive audible latching for secure mating, asymmetrical terminals to prevent mis-mating, and polarization tabs to ensure proper alignment. It operates within a temperature range of -25°C to +105°C and meets UL 94 V-0 flammability standards. This connector is suitable for various applications, including household appliances, industrial machinery, and HVAC systems.

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A111830-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A111830-ND
Headers, Male Pins A111830-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 8A Electronic Connector
316-1-1123723-2
Through-Hole 8A Electronic Connector 316-1-1123723-2
2 Pos Power Header, Wire-to-Board, 8A, Tin, Through Hole Product overview: 1-1123723-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1123723-2 can be used for catalog matching and distributor lookup.

2 Pos Power Header, Wire-to-Board, 8A, Tin, Through Hole Product overview: 1-1123723-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1123723-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7121224 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7121224
PCB Headers 7121224
TE Connectivity 1-1123723-2 PCB Header

TE Connectivity 1-1123723-2 PCB Header

Supplier's Site
PCB Headers - 7121224P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7121224P
PCB Headers 7121224P
TE Connectivity 1-1123723-2 PCB Header

TE Connectivity 1-1123723-2 PCB Header

Supplier's Site
Header - 1-1123723-2 - Richardson RFPD
Downers Grove, IL, United States
Economy Power Connectors Header

Economy Power Connectors Header

Supplier's Site Datasheet
Connectors I/O - Rectangular, Signal & Power - 1-1123723-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
1-1123723-2
Connectors I/O - Rectangular, Signal & Power 1-1123723-2
3.96 EP HDR ASSY 2P(NATURAL)

3.96 EP HDR ASSY 2P(NATURAL)

Buy Now
3.96 EP HDR ASSY 2P(NATURAL) - 70083435 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.96 EP HDR ASSY 2P(NATURAL)
70083435
3.96 EP HDR ASSY 2P(NATURAL) 70083435
Wire-to-Board Discrete Wire Connector System Easy Mate and Un-Mate Wire Size AWG# 22-18 Current Rating: 7.5 Amps Max. Voltage Rating: 250 VAC Operating Temperature: –25°C to +105°C UL E28476, CSA LR7189 Positive Locking Feature End-to-End Stackable RoHS Compatible to 265°C

  • Wire-to-Board Discrete Wire Connector System
  • Easy Mate and Un-Mate
  • Wire Size AWG# 22-18
  • Current Rating: 7.5 Amps Max.
  • Voltage Rating: 250 VAC
  • Operating Temperature: –25°C to +105°C
  • UL E28476, CSA LR7189
  • Positive Locking Feature
  • End-to-End Stackable
  • RoHS Compatible to 265°C
Supplier's Site
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 07H9598 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
07H9598
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 07H9598
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site Datasheet
AMP - TE CONNECTIVITY - 1-1123723-2 - WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM - 792-1-1123723-2 - Utmel Electronic Limited
Hong Kong, China
AMP - TE CONNECTIVITY - 1-1123723-2 - WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM
792-1-1123723-2
AMP - TE CONNECTIVITY - 1-1123723-2 - WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM 792-1-1123723-2
AMP - TE CONNECTIVITY - 1-1123723-2 - WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM

AMP - TE CONNECTIVITY - 1-1123723-2 - WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111830-ND 316-1-1123723-2 7121224 7121224P 1-1123723-2 1-1123723-2 70083435 07H9598 792-1-1123723-2
Product Name Headers, Male Pins Through-Hole 8A Electronic Connector PCB Headers PCB Headers Header Connectors I/O - Rectangular, Signal & Power 3.96 EP HDR ASSY 2P(NATURAL) Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity AMP - TE CONNECTIVITY - 1-1123723-2 - WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM
Connector Type Header Connector; Header Wire to Board Connector Header Connector Wire to Board Connector
Mounting Through Hole Through hole Through-Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts 250 volts 250 volts
Current Rating 7.5 amps 7.5 amps 7.5 amps 7.5 amps 7.5 amps
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data