TE Connectivity USB Connectors 1734346-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Nylon 6T GF REGRIND Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a Test Identification (TID) : 60000066 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Nylon 6T GF REGRIND Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a Test Identification (TID) : 60000066 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734346-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734346-1
USB Connectors 1734346-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Nylon 6T GF REGRIND Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a Test Identification (TID) : 60000066 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Nylon 6T GF REGRIND

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 5a
  • Test Identification (TID) : 60000066
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top
  • PCB Mount Retention Type : SMT Hold-Down

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Adapter Type : B
  • USB Connector Type : USB 2.0 Type-B
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB and Firewire Connector - 1734346-1 - Richardson RFPD
Downers Grove, IL, United States
USB and Firewire Connector
1734346-1
USB and Firewire Connector 1734346-1
Universal Serial Bus (USB) Connectors

Universal Serial Bus (USB) Connectors

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A114945-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A114945-ND
USB, DVI, HDMI Connector Assemblies A114945-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734346-1
USB Connectors 1734346-1
USB Connectors B Blk 4pos R/A SMT 30u"

USB Connectors B Blk 4pos R/A SMT 30u"

Buy Now Datasheet
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Te Connectivity - 31M6448 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Te Connectivity
31M6448
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Te Connectivity 31M6448
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1734346-1 1734346-1 A114945-ND 1734346-1 31M6448
Product Name USB Connectors USB and Firewire Connector USB, DVI, HDMI Connector Assemblies USB Connectors Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Te Connectivity
Connector Type USB; Wire to Board Connector USB USB
Termination Surface Mount Solder
Mounting Board Mount PCB Surface Mount, Right Angle Surface Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB USB
Unlock Full Specs
to access all available technical data