The Johnson SMA Jack (part number 06M3421) is a right-angle connector designed for RF and coaxial applications with a 50-ohm impedance. It is suitable for solder termination and operates effectively at frequencies up to 18 GHz. The connector features a stainless steel body with passivation as a standard finish, ensuring durability and resistance to environmental factors. The contact material is beryllium copper, plated with gold to enhance performance and longevity. This connector is ideal for use in various applications, including antennas, base stations, and microwave radio systems. Its design includes gaskets for environmental sealing, making it suitable for demanding conditions.
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to 26.5 GHz.
SMA Jack Assembly, Right Angle PCB Mount
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RA PC MNT JACK RECPT STAINLESS STEEL
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | J899-ND | 141-0701-301 | 141-0701-301 | 06M3421 | 141-0701-301 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | Coaxial Connector | |||
| Connector Type | SMA; Jack, Female Socket | SMA | |||
| Mounting | Through Hole, Right Angle | PCB Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |