CONN D-SUB HD RCPT 15P R/A SLDR
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Standard Board Mount Connectors
| ODG (Origin Data Global) | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | 1734530-3 | A35118-ND | 1734530-3 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D-Subminiature Connector |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | |
| Termination | Solder | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB, Through-Hole, Right Angle |
| Current Rating | 2.0 amps | 2.0 amps | 6.0 amps |