TE Connectivity High Speed Pluggable IO Connectors & Cages 1888481-1

Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1888481-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1888481-1
High Speed Pluggable IO Connectors & Cages 1888481-1
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Heat Sink Finish : Electroless Nickel
  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Pin
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Width : 22 MM  [.866 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Pluggable Connector Assemblies - A99377-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A99377-ND
Pluggable Connector Assemblies A99377-ND
Position XFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position XFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Input/Output (I/O) Connector - 1888481-1 - Richardson RFPD
Downers Grove, IL, United States
Input/Output (I/O) Connector
1888481-1
Input/Output (I/O) Connector 1888481-1
Pluggable Connectors, Cages, Transceivers & Accessories

Pluggable Connectors, Cages, Transceivers & Accessories

Supplier's Site
I/O Connectors - 1888481-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888481-1
I/O Connectors 1888481-1
XFP KIT W/CAGE, CLIP, HEAT SINK, PCI

XFP KIT W/CAGE, CLIP, HEAT SINK, PCI

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888481-1
I/O Connectors 1888481-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 1888481-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888481-1
Pluggable Connectors 1888481-1
CONN XFP CAGE W/HSINK PRESS R/A

CONN XFP CAGE W/HSINK PRESS R/A

Supplier's Site Datasheet
Connector Accessory, Heat Sink Kit, Pluggable Connectors Te Connectivity - 21R7521 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Heat Sink Kit, Pluggable Connectors Te Connectivity
21R7521
Connector Accessory, Heat Sink Kit, Pluggable Connectors Te Connectivity 21R7521
Connector Accessory, Heat Sink Kit, Pluggable Connectors

Connector Accessory, Heat Sink Kit, Pluggable Connectors

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888481-1 A99377-ND 1888481-1 1888481-1 1888481-1 21R7521
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Input/Output (I/O) Connector I/O Connectors Pluggable Connectors Connector Accessory, Heat Sink Kit, Pluggable Connectors Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Mounting Double-Sided (Belly-to-Belly) Through Hole, Right Angle PCB
Connector Type XFP
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28474-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
Electronic Connector - 406-043136 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Headers, Male Pins - A28587-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details