"Connector Header Through Hole 2 position 0.163"" (4.14mm)"
TE Connectivity 1-770166-1 PCB Header
2 Pos Power Connector, 9.5A, 600V, Gold, Solder, Thru-Hole, White Product overview: 1-770166-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770166-1 can be used for catalog matching and distributor lookup.
.163"" Centerline, 600 V, 9.5 A max. Header
Product Highlights:
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 4.14MM; Connector Systems:Wire-to-Boar
02P MINI UMNL ASSY VO SNAU LF
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32450-ND | 500585 | 1-770166-1 | 316-1-770166-1 | 1-770166-1 | 70085149 | 52K3348 | 35R6173 |
| Product Name | Headers, Male Pins | PCB Headers | Connectors | 9.5A 600V Electronic Connector | Header | HEADER, PIN, MINI-UNIVERSAL MATE-N-LOK,2 POSITION, PCB MOUNT, DETENT LOCK | Plug & Socket Connector, Plug, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity | 02P Mini Umnl Assy Vo Snau Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Header Connector | Wire to Board Connector | ||||
| Mounting | Through Hole | Through hole | PCB | PCB Mount | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | 600 volts | ||||
| Number of Contacts | 2 # | 2 # |