TE Connectivity Hard Metric Backplane Connectors 1857008-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 5 Number of Positions : 55 Number of Rows : 11 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 8.2 MM  [.323 INCH ] Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.8 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 24.9 MM  [.98 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 5 Number of Positions : 55 Number of Rows : 11 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 8.2 MM  [.323 INCH ] Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.8 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 24.9 MM  [.98 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1857008-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1857008-1
Hard Metric Backplane Connectors 1857008-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 5 Number of Positions : 55 Number of Rows : 11 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 8.2 MM  [.323 INCH ] Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.8 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 24.9 MM  [.98 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 5
  • Number of Positions : 55
  • Number of Rows : 11
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Length : 8.2 MM  [.323 INCH ]
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.8 MM  [.15 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 24.9 MM  [.98 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1857008-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1857008-1
Board to Board & Mezzanine Connectors 1857008-1
Z-PACK/C RAMH. 55P.

Z-PACK/C RAMH. 55P.

Buy Now
Rectangular Connector - 1857008-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1857008-1
Rectangular Connector 1857008-1
Z-Pack 2mm HM Type C 55 Pos. Right Angle Male Connector Assembly

Z-Pack 2mm HM Type C 55 Pos. Right Angle Male Connector Assembly

Supplier's Site Datasheet
Hard Metric, Standard - 1857008-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1857008-1-ND
Hard Metric, Standard 1857008-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Z-Pack/c Ramh. 55P. Te Connectivity - 22M3761 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c Ramh. 55P. Te Connectivity
22M3761
Z-Pack/c Ramh. 55P. Te Connectivity 22M3761
Z-PACK/C RAMH. 55P.

Z-PACK/C RAMH. 55P.

Supplier's Site
Z-Pack/c Ramh. 55P. Amp - Te Connectivity - 41AJ4862 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c Ramh. 55P. Amp - Te Connectivity
41AJ4862
Z-Pack/c Ramh. 55P. Amp - Te Connectivity 41AJ4862
Z-PACK/C RAMH. 55P.

Z-PACK/C RAMH. 55P.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 1857008-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
1857008-1
Backplane Connectors - Hard Metric, Standard 1857008-1
Z-PACK 2MM HM TYPE C 55 POS R/A

Z-PACK 2MM HM TYPE C 55 POS R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1857008-1 1857008-1 1857008-1 1857008-1-ND 22M3761 1857008-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Rectangular Connector Hard Metric, Standard Z-Pack/c Ramh. 55P. Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Through-Hole
Mounting Board Mount PCB Board Edge, Through Hole, Right Angle
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data