"Connector Header Through Hole 18 position 0.079"" (2.00mm)"
CT DOUBLE ROW ASSY V 18P W/BOS
CT DOUBLE ROW ASSY V 18P W/BOS
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-292141-8 | A99721-ND | 17R0131 |
| Product Name | Header | Headers, Male Pins | Ct Double Row Assy V 18P W/bos Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Through-Hole | ||
| Mounting | PCB | Through Hole |