"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
TE Connectivity 1-281695-2 PCB Header
TE Connectivity 1-281695-2 PCB Header
12way 1row straight HE14 shrouded header
HEADER HE14 STRAIGHT 12 P
| DigiKey | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122523-ND | 1-281695-2 | 1735408 | 532030P | 41AJ0554 |
| Product Name | Headers, Male Pins | Header | PCB Headers | PCB Headers | Header He14 Straight 12 P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | ||
| Mounting | Through Hole | PCB | Through hole | ||
| Number of Contacts | 12 # | 12 # | |||
| Category | Wire to Board Connector | ||||
| Termination | Through-Hole | Solder |