"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
10 MODII HDR DRST SFMNT B/A
10 MODII HDR DRST SFMNT B/A ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121346-ND | 1-146134-7 | 1-146134-7 | 40AJ9248 |
| Product Name | Headers, Male Pins | Header | Connectors Board to Board, PCB Mt Pin Hders & Recept | 10 Modii Hdr Drst Sfmnt B/a Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | Board to Board Connector | |
| Mounting | Surface Mount | PCB, Surface Mount | ||
| Voltage Rating | 30 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |