TE Connectivity PC/104 Connectors 1375795-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375795-4 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375795-4
PC/104 Connectors 1375795-4
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 104
  • Number of Positions : 104
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.483 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375795-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375795-4
Backplane Connectors 1375795-4
PC104 ASY STKTHRU UNKEYED LF

PC104 ASY STKTHRU UNKEYED LF

Buy Now
Header - 1375795-4 - Richardson RFPD
Downers Grove, IL, United States
PC/104 and PC/104 Plus

PC/104 and PC/104 Plus

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
316-1375795-4
Electronic Connector 316-1375795-4
104 Pos 2.54mm Press-Fit Socket Header, Straight, Gold, Thru-Hole Product overview: 1375795-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375795-4 can be used for catalog matching and distributor lookup.

104 Pos 2.54mm Press-Fit Socket Header, Straight, Gold, Thru-Hole Product overview: 1375795-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375795-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pc104 Asy Stkthru Unkeyed Lf Amp - Te Connectivity - 59M9255 - Newark, An Avnet Company
Chicago, IL, United States
Pc104 Asy Stkthru Unkeyed Lf Amp - Te Connectivity
59M9255
Pc104 Asy Stkthru Unkeyed Lf Amp - Te Connectivity 59M9255
PC104 ASY STKTHRU UNKEYED LF

PC104 ASY STKTHRU UNKEYED LF

Supplier's Site
Backplane Connectors - Specialized - 1375795-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375795-4
Backplane Connectors - Specialized 1375795-4
CONN STKTHRU PC/104 104POS PCB

CONN STKTHRU PC/104 104POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375795-4 1375795-4 1375795-4 316-1375795-4 59M9255 1375795-4
Product Name PC/104 Connectors Backplane Connectors Header Electronic Connector Pc104 Asy Stkthru Unkeyed Lf Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector Header Connector
Termination Through Hole - Press-Fit Through-Hole Press-Fit
Mounting Board Mount PCB, Press-Fit
Current Rating 3.0 amps 2.0 amps
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data