TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 120953-4

Description
Win Source Part Number: 1219440-120953-4 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 7 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 27 Connector Usage: Backplane Contact Layout, Typical: 7 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 120953-4 .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101827,-120953-4-SI ,-120953-4-CSI,12095 3-4-ND,1209534 Base Product Number: 120953
Request a Quote Datasheet
Description
Win Source Part Number: 1219440-120953-4 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 7 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 27 Connector Usage: Backplane Contact Layout, Typical: 7 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 120953-4 .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101827,-120953-4-SI ,-120953-4-CSI,12095 3-4-ND,1209534 Base Product Number: 120953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1219440-120953-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1219440-120953-4
Connectors, Interconnects - Backplane Connectors - Specialized 1219440-120953-4
Win Source Part Number: 1219440-120953-4 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 7 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 27 Connector Usage: Backplane Contact Layout, Typical: 7 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 120953-4 .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101827,-120953-4-SI ,-120953-4-CSI,12095 3-4-ND,1209534 Base Product Number: 120953

Win Source Part Number: 1219440-120953-4
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 7
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 27
Connector Usage: Backplane
Contact Layout, Typical: 7 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 120953-4 .;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A101827,-120953-4-SI,-120953-4-CSI,120953-4-ND,1209534
Base Product Number: 120953

Buy Now Datasheet
Card-Edge and Backplane Connector - 120953-4 - Richardson RFPD
Downers Grove, IL, United States
Card-Edge and Backplane Connector
120953-4
Card-Edge and Backplane Connector 120953-4
Universal Power Module (For Use With Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J)

Universal Power Module (For Use With Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J)

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 16A 250V Electronic Connector
407-120953-4
Through-Hole 16A 250V Electronic Connector 407-120953-4
7 Pos Power Receptacle, 16A, 250V, Through Hole, Press-Fit Product overview: 120953-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-4 can be used for catalog matching and distributor lookup.

7 Pos Power Receptacle, 16A, 250V, Through Hole, Press-Fit Product overview: 120953-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 120953-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120953-4
Power Connectors 120953-4
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Buy Now
Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity - 42M0501 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity
42M0501
Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity 42M0501
HARD METRIC CONNECTOR, RECEPTACLE, 7 POSITION; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 7 POSITION; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Upm Expanded Rcpt Assembly Amp - Te Connectivity - 41AJ2238 - Newark, An Avnet Company
Chicago, IL, United States
Upm Expanded Rcpt Assembly Amp - Te Connectivity
41AJ2238
Upm Expanded Rcpt Assembly Amp - Te Connectivity 41AJ2238
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Supplier's Site
Backplane Connectors - Specialized - 120953-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120953-4
Backplane Connectors - Specialized 120953-4
CONN RCPT BLADE PWR 7POS PCB

CONN RCPT BLADE PWR 7POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1219440-120953-4 120953-4 407-120953-4 120953-4 42M0501 41AJ2238 120953-4
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Card-Edge and Backplane Connector Through-Hole 16A 250V Electronic Connector Power Connectors Hard Metric Connector, Receptacle, 7 Position; Product Range Amp - Te Connectivity Upm Expanded Rcpt Assembly Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit Pin Press-Fit Press Fit
Mounting Through Hole PCB
Voltage Rating 250 volts 250 volts
Category Card Edge Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79113-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Headers, Male Pins - A28538-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details