TE Connectivity Automotive Headers 1376350-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 14.2 MM  [.559 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 376353 Packaging Features Packaging Method : Tube Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 14.2 MM  [.559 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 376353 Packaging Features Packaging Method : Tube Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1376350-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1376350-2
Automotive Headers 1376350-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 14.2 MM  [.559 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 376353 Packaging Features Packaging Method : Tube Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 24.47 MM  [.963 INCH ]
  • Connector Width : 14.2 MM  [.559 INCH ]
  • PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Profile Height from PCB : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 376353

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - A126096-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A126096-ND
Headers, Male Pins A126096-ND
"Connector Header Through Hole, Right Angle 8 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 8 position 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1376350-2
Electronic Connector 316-1376350-2
8 Pos RA Shrouded Header, 2.2mm Pitch, Signal, Solder, Thru-Hole Product overview: 1376350-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376350-2 can be used for catalog matching and distributor lookup.

8 Pos RA Shrouded Header, 2.2mm Pitch, Signal, Solder, Thru-Hole Product overview: 1376350-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376350-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1376350-2 - 845800-1376350-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376350-2
845800-1376350-2
Rectangular Connectors - 1376350-2 845800-1376350-2
Manufacturer: TE Connectivity Win Source Part Number: 845800-1376350-2 Features: Connector Header position Package: Tube Family Name: 1376350 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -1376350-2-CSI, -1376350-2-SI, 2266-1376350-2, A126096, 1376350-2-ND

Manufacturer: TE Connectivity
Win Source Part Number: 845800-1376350-2
Features: Connector Header position
Package: Tube
Family Name: 1376350
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1376350-2-CSI, -1376350-2-SI, 2266-1376350-2, A126096, 1376350-2-ND

Buy Now Datasheet
Automotive Connectors - 7121220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121220
Automotive Connectors 7121220
TE Connectivity 1376350-2

TE Connectivity 1376350-2

Supplier's Site
Automotive Connectors - 7121220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121220P
Automotive Connectors 7121220P
TE Connectivity 1376350-2

TE Connectivity 1376350-2

Supplier's Site
Automotive Connectors - 1614983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1614983
Automotive Connectors 1614983
TE Connectivity 1376350-2

TE Connectivity 1376350-2

Supplier's Site
Rectangular Connector - 1376350-2 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1376350-2
Rectangular Connector 1376350-2
0.025 Series and Hybrid Connectors and Contacts

0.025 Series and Hybrid Connectors and Contacts

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
1376350-2
Connectors >> Wire To Board / Wire To Wire Connector 1376350-2
2x4P 8P 2 Tin 2.2mm 3mm 4 -30°C~+105°C Brass Right-Angle Push-Pull,P=2.2mm Wire To Board / Wire To Wire Connector ROHS

2x4P 8P 2 Tin 2.2mm 3mm 4 -30°C~+105°C Brass Right-Angle Push-Pull,P=2.2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Automotive Conn, Right Angle Plug, 8Pos; Product Range Amp - Te Connectivity - 17AH9799 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 8Pos; Product Range Amp - Te Connectivity
17AH9799
Automotive Conn, Right Angle Plug, 8Pos; Product Range Amp - Te Connectivity 17AH9799
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 8POS; Product Range:-; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 8POS; Product Range:-; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376350-2 A126096-ND 316-1376350-2 845800-1376350-2 7121220 7121220P 1376350-2 1376350-2 1376350-2 17AH9799
Product Name Automotive Headers Headers, Male Pins Electronic Connector Rectangular Connectors - 1376350-2 Automotive Connectors Automotive Connectors Rectangular Connector Connectors >> Wire To Board / Wire To Wire Connector Automotive Conn, Right Angle Plug, 8Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Wire to Board Connector; Wire to Wire Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Voltage Rating 12 volts 12 volts 1000 volts
Mounting Through Hole, Right Angle Panel mount PCB Right-Angle
Unlock Full Specs
to access all available technical data