TE Connectivity High Speed Backplane Connectors 1410147-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 105 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 105 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410147-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410147-1
High Speed Backplane Connectors 1410147-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 105 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 15
  • Number of Positions : 105
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Card-Edge and Backplane Connector - 1410147-1 - Richardson RFPD
Downers Grove, IL, United States
Card-Edge and Backplane Connector
1410147-1
Card-Edge and Backplane Connector 1410147-1
MULTIGIG RT Connectors and Accessories

MULTIGIG RT Connectors and Accessories

Supplier's Site Datasheet
Backplane Connectors - 1410147-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410147-1
Backplane Connectors 1410147-1
MULTIGIG RT T2 7RW DC DF CT

MULTIGIG RT T2 7RW DC DF CT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410147-1
Backplane Connectors 1410147-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-1410147-1
Electronic Connector 407-1410147-1
High Speed / Modular Connectors V-41 R/A PLG CTR-MOD P0 Product overview: 1410147-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410147-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors V-41 R/A PLG CTR-MOD P0 Product overview: 1410147-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410147-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410147-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410147-1
Backplane Connectors - Specialized 1410147-1
CONN PLUG VITA41 105POS EDGE MNT

CONN PLUG VITA41 105POS EDGE MNT

Supplier's Site Datasheet
Multigig Rt T2 7Rw Dc Df Ct Amp - Te Connectivity - 41AJ2582 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T2 7Rw Dc Df Ct Amp - Te Connectivity
41AJ2582
Multigig Rt T2 7Rw Dc Df Ct Amp - Te Connectivity 41AJ2582
MULTIGIG RT T2 7RW DC DF CT

MULTIGIG RT T2 7RW DC DF CT

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410147-1 1410147-1 1410147-1 407-1410147-1 1410147-1 41AJ2582
Product Name High Speed Backplane Connectors Card-Edge and Backplane Connector Backplane Connectors Electronic Connector Backplane Connectors - Specialized Multigig Rt T2 7Rw Dc Df Ct Amp - Te Connectivity
Category Board to Board Connector Card Edge Connector
Mounting Board Mount Through-Hole
Current Rating 1.0 amps 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch) 1.8 mm (0.0709 inch)
Unlock Full Specs
to access all available technical data