TE Connectivity RF Connectors 1-1337482-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Height Above PC Board : 11.4 MM  [.449 INCH ] Mounting Post Length : 3.89 MM  [.153 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Product Length : 11.4 MM  [.449 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Height Above PC Board : 11.4 MM  [.449 INCH ] Mounting Post Length : 3.89 MM  [.153 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Product Length : 11.4 MM  [.449 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337482-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337482-0
RF Connectors 1-1337482-0
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Height Above PC Board : 11.4 MM  [.449 INCH ] Mounting Post Length : 3.89 MM  [.153 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Product Length : 11.4 MM  [.449 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Shape : Square

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • Number of Signal Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Height Above PC Board : 11.4 MM  [.449 INCH ]
  • Mounting Post Length : 3.89 MM  [.153 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • Product Length : 11.4 MM  [.449 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Board Standoff
  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.153 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 1-1337482-0 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1-1337482-0
RF Coaxial Board Mount Connector 1-1337482-0
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A102025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102025-ND
Coaxial Connector (RF) Assemblies A102025-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-1-1337482-0
50 OHM Electronic Connector 437-1-1337482-0
CONN SMB JACK STR 50 OHM PCB Product overview: 1-1337482-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337482-0 can be used for catalog matching and distributor lookup.

CONN SMB JACK STR 50 OHM PCB Product overview: 1-1337482-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337482-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf/coaxial, Smb Jack Straight, 50 Ohm Though Hole; Connector Type Greenpar - Te Connectivity - 01M9765 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack Straight, 50 Ohm Though Hole; Connector Type Greenpar - Te Connectivity
01M9765
Rf/coaxial, Smb Jack Straight, 50 Ohm Though Hole; Connector Type Greenpar - Te Connectivity 01M9765
RF/COAXIAL, SMB JACK STRAIGHT, 50 OHM THOUGH HOLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMB JACK STRAIGHT, 50 OHM THOUGH HOLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337482-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337482-0
RF Connectors / Coaxial Connectors 1-1337482-0
RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1-1337482-0 1-1337482-0 A102025-ND 437-1-1337482-0 01M9765 1-1337482-0
Product Name RF Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Rf/coaxial, Smb Jack Straight, 50 Ohm Though Hole; Connector Type Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole PCB Mount
Frequency 4.000 GHz ? to 4.000 GHz
Category Coaxial Connector Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data