TE Connectivity Coax Connectors 1-1634009-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Mounting Post Length : 3 MM  [.118 INCH ] Profile Height from PCB : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Bag & Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.95 MM  [.116 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Mounting Post Length : 3 MM  [.118 INCH ] Profile Height from PCB : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Bag & Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.95 MM  [.116 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1634009-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1634009-0
Coax Connectors 1-1634009-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Mounting Post Length : 3 MM  [.118 INCH ] Profile Height from PCB : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Bag & Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.95 MM  [.116 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Mounting Post Length : 3 MM  [.118 INCH ]
  • Profile Height from PCB : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.95 MM  [.116 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1332001-1-1634009-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1332001-1-1634009-0
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1332001-1-1634009-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332001-1-1634009-0 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: MMCX Voltage Rating: 335 V Frequency - Max: 6 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 100 Mounting: Through Hole Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Other Part Number: 1-1634009-0-ND,11634 0090,A101965 Base Product Number: 1634009 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332001-1-1634009-0
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 335 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Mounting: Through Hole
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Other Part Number: 1-1634009-0-ND,116340090,A101965
Base Product Number: 1634009
RoHS Status: RoHS Compliant

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A101965-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101965-ND
Coaxial Connector (RF) Assemblies A101965-ND
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

MMCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connectors - 4466454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4466454
Coaxial Connectors 4466454
TE Connectivity 1-1634009-0

TE Connectivity 1-1634009-0

Supplier's Site
Coaxial Connectors - 1641454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1641454
Coaxial Connectors 1641454
TE Connectivity 1-1634009-0

TE Connectivity 1-1634009-0

Supplier's Site
RF Coaxial Board Mount Connector - 1-1634009-0 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1-1634009-0
RF Coaxial Board Mount Connector 1-1634009-0
MMCX RF Connectors

MMCX RF Connectors

Supplier's Site
Singapore, Singapore
6GHz Electronic Connector
437-1-1634009-0
6GHz Electronic Connector 437-1-1634009-0
MMCX Straight PCB Socket 6GHz 50R Gold Product overview: 1-1634009-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1634009-0 can be used for catalog matching and distributor lookup.

MMCX Straight PCB Socket 6GHz 50R Gold Product overview: 1-1634009-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1634009-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1-1634009-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1634009-0
Coaxial Connector (RF) Assemblies 1-1634009-0
CONN MMCX RCPT STR 50 OHM PCB

CONN MMCX RCPT STR 50 OHM PCB

Supplier's Site Datasheet
Rf / Coaxial Connector, Mmcx Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm Rohs Compliant Greenpar - Te Connectivity - 98K4844 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Mmcx Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm Rohs Compliant Greenpar - Te Connectivity
98K4844
Rf / Coaxial Connector, Mmcx Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm Rohs Compliant Greenpar - Te Connectivity 98K4844
RF / Coaxial Connector, MMCX Coaxial, Straight Jack, Through Hole Vertical, 50 ohm RoHS Compliant: Yes

RF / Coaxial Connector, MMCX Coaxial, Straight Jack, Through Hole Vertical, 50 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1634009-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1634009-0
RF Connectors / Coaxial Connectors 1-1634009-0
RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1-1634009-0 1332001-1-1634009-0 A101965-ND 4466454 1-1634009-0 437-1-1634009-0 1-1634009-0 98K4844 1-1634009-0
Product Name Coax Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Board Mount Connector 6GHz Electronic Connector Coaxial Connector (RF) Assemblies Rf / Coaxial Connector, Mmcx Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm Rohs Compliant Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector MMCX MMCX MCX; MMCX
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through hole Through Hole
Coupling Snap-On
Unlock Full Specs
to access all available technical data