4.2mm & 4.4mm Centerline, 600 V, 9 A max. Dual Action Header
| Richardson RFPD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 1-794467-1 |
| Product Name | Header |
| Connector Type | Header Connector |
| Termination | Through-Hole |
| Mounting | PCB |
| Voltage Rating | 600 volts |