TE Connectivity RF Connectors 1-1634508-0

Description
Body Features Body Insulation : With Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Height Above PC Board : 15.2 MM  [.598 INCH ] Mounting Post Length : 3.6 MM  [.141 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : TPX Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Height Above PC Board : 15.2 MM  [.598 INCH ] Mounting Post Length : 3.6 MM  [.141 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : TPX Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1634508-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1634508-0
RF Connectors 1-1634508-0
Body Features Body Insulation : With Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Height Above PC Board : 15.2 MM  [.598 INCH ] Mounting Post Length : 3.6 MM  [.141 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : TPX Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.2 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Height Above PC Board : 15.2 MM  [.598 INCH ]
  • Mounting Post Length : 3.6 MM  [.141 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • Panel Cutout : 12 x 12.9mm D-Shape
  • Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : TPX
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.2 MM  [.165 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 1-1634508-0 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1-1634508-0
RF Coaxial Board Mount Connector 1-1634508-0
BNC Right Angle SHLD PCB SKT 75 Ohm Nickel Plate

BNC Right Angle SHLD PCB SKT 75 Ohm Nickel Plate

Supplier's Site
Coaxial Connector (RF) Assemblies - A97563-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97563-ND
Coaxial Connector (RF) Assemblies A97563-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1634508-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1634508-0
RF Connectors / Coaxial Connectors 1-1634508-0
RF Connectors / Coaxial Connectors Shld PCB Skt 75 Ohm Nickel MP

RF Connectors / Coaxial Connectors Shld PCB Skt 75 Ohm Nickel MP

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1-1634508-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1634508-0
Coaxial Connector (RF) Assemblies 1-1634508-0
CONN BNC JACK R/A 75 OHM PCB

CONN BNC JACK R/A 75 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1634508-0 1-1634508-0 A97563-ND 1-1634508-0 1-1634508-0
Product Name RF Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Through Hole, Right Angle PCB Mount Panel Mount, Through Hole, Right Angle
Frequency 2.000 GHz ? to 4.000 GHz 2.000 GHz
Unlock Full Specs
to access all available technical data