.163"" Centerline, 600 V, 9.5 A max. Header
18 Pos, 9.5A, 600V, Wire-to-Board, Male Pin Header, Tin Plated Product overview: 1-794069-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794069-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 18 position 0.163"" (4.14mm)"
PLUG & SOCKET CONNECTOR, HEADER, 18 POSITION 4.14MM; Connector Systems:Wire-to-Boar
18P MINI UMNL HDR W/DH SN LF
CONN HDR 18POS STR DUAL .163 TIN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-794069-0 | 316-1-794069-0 | A33338-ND | 71M1315 | 41AJ1321 | 792-1-794069-0 |
| Product Name | Header | 9.5A 600V Electronic Connector | Headers, Male Pins | Plug & Socket Connector, Header, 18 Position 4.14Mm; Connector Systems Amp - Te Connectivity | 18P Mini Umnl Hdr W/dh Sn Lf Amp - Te Connectivity | CONN HDR 18POS STR DUAL .163 TIN |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |||
| Termination | Through-Hole | Solder | Through Hole Straight | Solder | ||
| Mounting | PCB | Through Hole | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 9.5 amps | 9.5 amps | 9.5 amps |