4.2mm & 4.4mm Centerline, 600 V, 9 A max. Dual Action Header
"Connector Header Through Hole, Right Angle 20 position 0.165"" (4.20mm)"
20P R/A HDR ASSY AMP DUAC LF
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-794449-1 | 1-794449-1-ND | 35AC7386 |
| Product Name | Header | Headers, Male Pins | 20P R/a Hdr Assy Amp Duac Lf Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Through-Hole | ||
| Mounting | PCB | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |