D-Sub H/D 15Recpt, 30"", 3.18mm
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Receptacle, D-Subminiature; Receptacle;15; Front Metal; Copper Alloy
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-1734530-3 | 1-1734530-3-ND | 70041463 |
| Product Name | D-Subminiature Connector | D-Sub Connector Assemblies | Receptacle, D-Subminiature; Receptacle;15; Front Metal; Copper Alloy |
| Category | D-Sub Connector | D-Sub Connector | |
| Gender | Female / Jack | ||
| Termination | Through-Hole | Solder/Thru-Hole | |
| Mounting | PCB | Through Hole, Right Angle | |
| Number of Contacts | 15 # | 15 # |