TE Connectivity PC/104 Connectors 1375795-1

Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : C-19, B-10 Number of Loaded Positions : 102 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : C-19, B-10 Number of Loaded Positions : 102 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375795-1 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375795-1
PC/104 Connectors 1375795-1
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : C-19, B-10 Number of Loaded Positions : 102 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying & Polarized Position Locations : C-19, B-10
  • Number of Loaded Positions : 102
  • Number of Positions : 104
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.483 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
3A 250V Electronic Connector
316-1375795-1
3A 250V Electronic Connector 316-1375795-1
104 Pos 2.54mm Pitch Press-Fit Header Receptacle, Straight, 3A, 250V Product overview: 1375795-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375795-1 can be used for catalog matching and distributor lookup.

104 Pos 2.54mm Pitch Press-Fit Header Receptacle, Straight, 3A, 250V Product overview: 1375795-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375795-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1332065-1375795-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1332065-1375795-1
Connectors, Interconnects - Backplane Connectors - Specialized 1332065-1375795-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332065-1375795-1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 104 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Stackthrough, Keyed (PC/104) Number of Positions Loaded: 102 Number of Rows: 4 Termination: Press-Fit, Long Post Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Style: PC/104 Material Flammability Rating: UL94 V-0 Standard Package: 21 Mounting: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1375795-1-ND,A112095 ,-1375795-1-SI Base Product Number: 1375795 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332065-1375795-1
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Bulk
Number of Positions: 104
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Stackthrough, Keyed (PC/104)
Number of Positions Loaded: 102
Number of Rows: 4
Termination: Press-Fit, Long Post
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Style: PC/104
Material Flammability Rating: UL94 V-0
Standard Package: 21
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1375795-1-ND,A112095,-1375795-1-SI
Base Product Number: 1375795
RoHS Status: RoHS Compliant

Buy Now Datasheet
Backplane Connectors - 1375795-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375795-1
Backplane Connectors 1375795-1
ASSY, 64/40 POS PC104

ASSY, 64/40 POS PC104

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1375795-1
Backplane Connectors 1375795-1
Backplane Connectors

Backplane Connectors

Buy Now
Header - 1375795-1 - Richardson RFPD
Downers Grove, IL, United States
PC/104 and PC/104 Plus

PC/104 and PC/104 Plus

Supplier's Site Datasheet
PC / 104 Connectors 64/40 POS ASSY No standoffs Keyed - 792-1375795-1 - Utmel Electronic Limited
Hong Kong, China
PC / 104 Connectors 64/40 POS ASSY No standoffs Keyed
792-1375795-1
PC / 104 Connectors 64/40 POS ASSY No standoffs Keyed 792-1375795-1
PC / 104 Connectors 64/40 POS ASSY No standoffs Keyed

PC / 104 Connectors 64/40 POS ASSY No standoffs Keyed

Supplier's Site
Connector; Phosphor Bronze; Glass-Filled Nylon; 0.1 in.; Black; 104; 500 V - 70083161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Phosphor Bronze; Glass-Filled Nylon; 0.1 in.; Black; 104; 500 V
70083161
Connector; Phosphor Bronze; Glass-Filled Nylon; 0.1 in.; Black; 104; 500 V 70083161
Vertical Solid Header, 250 V Rated Voltage, 4 A Rated Current Material and Finish: Housing: High temperature, glass filled nylon, black. Contacts: Phosphor bronze, 0.000381 (0.000015) min. Gold on mating receptacle end, 0.000130 (0.000005) min. Gold on remainder, all over 0.001270 (0.0005) nickel (stack-through), 0.000381 (0.00015) min. Gold on mating receptacle end, 0.00254 (0.0001) bright tin-lead on remainder, all over 0.001270 (0.00005) nickel (non-stackthrough). Screwlocks: Steel, clear chromate over zinc. Product Facts Unitized PC/104 Connector Assembly-Eliminates Two Piece (64-Pin and 40-Pin) Configuration Integral Board Spaces with Captive Hardware “Flat-Rock” Insertable Fully Compliant with PC104 and PC104-Plus Standards

Vertical Solid Header, 250 V Rated Voltage, 4 A Rated Current
Material and Finish:
Housing: High temperature, glass filled nylon, black. Contacts: Phosphor bronze, 0.000381 (0.000015) min. Gold on mating receptacle end, 0.000130 (0.000005) min. Gold on remainder, all over 0.001270 (0.0005) nickel (stack-through), 0.000381 (0.00015) min. Gold on mating receptacle end, 0.00254 (0.0001) bright tin-lead on remainder, all over 0.001270 (0.00005) nickel (non-stackthrough). Screwlocks: Steel, clear chromate over zinc.
Product Facts

  • Unitized PC/104 Connector Assembly-Eliminates Two Piece (64-Pin and 40-Pin) Configuration
  • Integral Board Spaces with Captive Hardware
  • “Flat-Rock” Insertable
  • Fully Compliant with PC104 and PC104-Plus Standards
Supplier's Site
Backplane Connectors - Specialized - 1375795-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375795-1
Backplane Connectors - Specialized 1375795-1
CONN STKTHRU PC/104 104POS PCB

CONN STKTHRU PC/104 104POS PCB

Supplier's Site Datasheet
Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity - 92C3718 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity
92C3718
Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity 92C3718
BOARD-BOARD CONNECTOR RECEPTACLE 102WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:102Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 102WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:102Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Richardson RFPD Utmel Electronic Limited Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375795-1 316-1375795-1 1332065-1375795-1 1375795-1 1375795-1 792-1375795-1 70083161 1375795-1 92C3718
Product Name PC/104 Connectors 3A 250V Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Header PC / 104 Connectors 64/40 POS ASSY No standoffs Keyed Connector; Phosphor Bronze; Glass-Filled Nylon; 0.1 in.; Black; 104; 500 V Backplane Connectors - Specialized Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit, Long Post Through-Hole Press-Fit, Long Post Press Fit
Mounting Board Mount Through Hole PCB, Press-Fit Press Fit, Through Hole Through Hole Mount
Current Rating 3.0 amps 3.0 amps 2.0 amps 3.0 amps 3.0 amps
Voltage Rating 250 volts 500 volts 250 volts
Unlock Full Specs
to access all available technical data