"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
16 MODII HDR DRST SFMNT B/A
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A121603-ND | 1-146134-9 | 40AJ9249 |
| Product Name | Headers, Male Pins | Header | 16 Modii Hdr Drst Sfmnt B/a Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Mounting | Surface Mount | PCB, Surface Mount | |
| Voltage Rating | 30 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |