TE Connectivity FPC Connectors 1-84953-6

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 23.92 MM  [.942 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 23.92 MM  [.942 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-84953-6 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-84953-6
FPC Connectors 1-84953-6
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 23.92 MM  [.942 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 16
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 23.92 MM  [.942 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1035098-1-84953-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1035098-1-84953-6
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1035098-1-84953-6
Win Source Part Number: 1035098-1-84953-6 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Number of Positions: 16 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.101" (2.56mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1,200 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black Alternative Parts (Cross-Reference): 52610-1075; 1-84952-6; 1-84952-4; 1-84953-4; 1-84953-8; 1-84953-2; 2-84952-01849536; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A100322TR,-1-84953-6 -SI,1849536,A100322C T,1-84953-6-ND,A1003 22DKR Base Product Number: 84953

Win Source Part Number: 1035098-1-84953-6
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Number of Positions: 16
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Height Above Board: 0.101" (2.56mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 1,200
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
Alternative Parts (Cross-Reference): 52610-1075; 1-84952-6; 1-84952-4; 1-84953-4; 1-84953-8; 1-84953-2; 2-84952-01849536;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A100322TR,-1-84953-6-SI,1849536,A100322CT,1-84953-6-ND,A100322DKR
Base Product Number: 84953

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100322TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100322TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100322TR-ND
"16 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"16 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100322DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100322DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100322DKR-ND
"16 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"16 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100322CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100322CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100322CT-ND
"16 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"16 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC / FPC - 1-84953-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-84953-6
FFC / FPC 1-84953-6
1MM FPC HORZ.TOP CONT.ASSY 16P

1MM FPC HORZ.TOP CONT.ASSY 16P

Buy Now
Swedesboro, NJ, United States
FFC / FPC
1-84953-6
FFC / FPC 1-84953-6
FFC / FPC

FFC / FPC

Buy Now
Singapore, Singapore
SMD 1A 200V Electronic Connector
399-1-84953-6
SMD 1A 200V Electronic Connector 399-1-84953-6
1MM FPC Header, 16 Pos, Right Angle, SMD, 1A, 200V Product overview: 1-84953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-84953-6 can be used for catalog matching and distributor lookup.

1MM FPC Header, 16 Pos, Right Angle, SMD, 1A, 200V Product overview: 1-84953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-84953-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header - 1-84953-6 - Richardson RFPD
Downers Grove, IL, United States
FPC (Flexible Printed Circuit) Connectors

FPC (Flexible Printed Circuit) Connectors

Supplier's Site Datasheet
Connector, Ffc/fpc, Rcpt, 16Pos, 1Mm; Pitch Spacing Amp - Te Connectivity - 17R2320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, Rcpt, 16Pos, 1Mm; Pitch Spacing Amp - Te Connectivity
17R2320
Connector, Ffc/fpc, Rcpt, 16Pos, 1Mm; Pitch Spacing Amp - Te Connectivity 17R2320
CONNECTOR, FFC/FPC, RCPT, 16POS, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, RCPT, 16POS, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-84953-6 1035098-1-84953-6 A100322TR-ND 1-84953-6 399-1-84953-6 1-84953-6 17R2320
Product Name FPC Connectors Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC SMD 1A 200V Electronic Connector Header Connector, Ffc/fpc, Rcpt, 16Pos, 1Mm; Pitch Spacing Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC Header Connector
Termination Surface Mount Solder SMD/SMT Solder Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle PCB, Surface Mount
Voltage Rating 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data