TE Connectivity Automotive Headers 1376113-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 49.4 MM  [1.945 INCH ] Connector Width : 15.3 MM  [.602 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.4 MM  [.921 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 49.4 MM  [1.945 INCH ] Connector Width : 15.3 MM  [.602 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.4 MM  [.921 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1376113-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1376113-2
Automotive Headers 1376113-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 49.4 MM  [1.945 INCH ] Connector Width : 15.3 MM  [.602 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.4 MM  [.921 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 49.4 MM  [1.945 INCH ]
  • Connector Width : 15.3 MM  [.602 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 23.4 MM  [.921 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 9

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1376113-2
Electronic Connector 316-1376113-2
40 Pos 2.2mm Pitch Shrouded Header RCP, Solder ST, Thru-Hole Product overview: 1376113-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376113-2 can be used for catalog matching and distributor lookup.

40 Pos 2.2mm Pitch Shrouded Header RCP, Solder ST, Thru-Hole Product overview: 1376113-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376113-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1376113-2 - 905285-1376113-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376113-2
905285-1376113-2
Rectangular Connectors - 1376113-2 905285-1376113-2
Manufacturer: TE Connectivity Win Source Part Number: 905285-1376113-2 Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Through Hole 40 position 0.087" (2.20mm) Package: Tube Mounting: Through Hole Family Name: 1376113 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A122206, -1376113-2-CSI, 1376113-2-ND, -1376113-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905285-1376113-2
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Through Hole 40 position 0.087" (2.20mm)
Package: Tube
Mounting: Through Hole
Family Name: 1376113
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A122206, -1376113-2-CSI, 1376113-2-ND, -1376113-2-SI

Buy Now Datasheet
Automotive Connectors - 7121299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121299P
Automotive Connectors 7121299P
TE Connectivity 1376113-2

TE Connectivity 1376113-2

Supplier's Site
Automotive Connectors - 7121299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121299
Automotive Connectors 7121299
TE Connectivity 1376113-2

TE Connectivity 1376113-2

Supplier's Site
Automotive Connectors - 1641822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1641822
Automotive Connectors 1641822
TE Connectivity 1376113-2

TE Connectivity 1376113-2

Supplier's Site
Headers, Male Pins - A122206-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122206-ND
Headers, Male Pins A122206-ND
"Connector Header Through Hole 40 position 0.087"" (2.20mm)"

"Connector Header Through Hole 40 position 0.087"" (2.20mm)"

Buy Now Datasheet
Rectangular Connector - 1376113-2 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1376113-2
Rectangular Connector 1376113-2
0.025 Series and Hybrid Connectors and Contacts

0.025 Series and Hybrid Connectors and Contacts

Supplier's Site Datasheet
Automotive Conn, Str Hdr, 40Pos, Solder; Product Range Amp - Te Connectivity - 70AH4158 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 40Pos, Solder; Product Range Amp - Te Connectivity
70AH4158
Automotive Conn, Str Hdr, 40Pos, Solder; Product Range Amp - Te Connectivity 70AH4158
AUTOMOTIVE CONN, STR HDR, 40POS, SOLDER; Product Range:025 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:40Contacts; Automotive Contact Type:PCB Pin; Contact Material:-; Contact Plating:Tin; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, STR HDR, 40POS, SOLDER; Product Range:025 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:40Contacts; Automotive Contact Type:PCB Pin; Contact Material:-; Contact Plating:Tin; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1376113-2 316-1376113-2 905285-1376113-2 7121299P 7121299 A122206-ND 1376113-2 70AH4158
Product Name Automotive Headers Electronic Connector Rectangular Connectors - 1376113-2 Automotive Connectors Automotive Connectors Headers, Male Pins Rectangular Connector Automotive Conn, Str Hdr, 40Pos, Solder; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Voltage Rating 12 volts 12 volts 12 volts 1000 volts
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data