18P MINI UMNL R/A HDR ASSY SN
.163"" Centerline, 600 V, 9.5 A max. Header
18 Pos, 9.5A, 600V, RA Power Connector, Wire-to-Board, Male Product overview: 1-794105-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-794105-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 18 position 0.163"" (4.14mm)"
PLUG & SOCKET CONNECTOR, HEADER, 18 POSITION 4.14MM; Connector Systems:Wire-to-Boar
CONN HEADER 18PS R/A DL .163 TIN
| Heilind Electronics, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-794105-0 | 1-794105-0 | 316-1-794105-0 | A32485-ND | 16M2268 | 792-1-794105-0 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Header | 9.5A 600V Electronic Connector | Headers, Male Pins | Plug & Socket Connector, Header, 18 Position 4.14Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 18PS R/A DL .163 TIN |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |||
| Termination | Through-Hole | Solder | Through Hole Right Angle | Solder | ||
| Mounting | PCB | Through Hole, Right Angle | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 9.5 amps | 9.5 amps | 9.5 amps |