TE Connectivity Headers, Male Pins 1-292207-8

Description
"Connector Header Through Hole 18 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 18 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A99779-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99779-ND
Headers, Male Pins A99779-ND
"Connector Header Through Hole 18 position 0.059"" (1.50mm)"

"Connector Header Through Hole 18 position 0.059"" (1.50mm)"

Buy Now Datasheet
Header - 1-292207-8 - Richardson RFPD
Downers Grove, IL, United States
1.5mm AMP Mini CT

1.5mm AMP Mini CT

Supplier's Site Datasheet
CONN HEADER 18POS VERT 1.5MM TIN - 792-1-292207-8 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 18POS VERT 1.5MM TIN
792-1-292207-8
CONN HEADER 18POS VERT 1.5MM TIN 792-1-292207-8
CONN HEADER 18POS VERT 1.5MM TIN

CONN HEADER 18POS VERT 1.5MM TIN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Utmel Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number A99779-ND 1-292207-8 792-1-292207-8
Product Name Headers, Male Pins Header CONN HEADER 18POS VERT 1.5MM TIN
Connector Type Header Connector; Header Header Connector
Mounting Through Hole PCB Through Hole
Voltage Rating 50 volts 50 volts 50 volts
Number of Contacts 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-023LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details