"Connector Header Through Hole 3 position 0.400"" (10.16mm)"
TE Connectivity 1-353082-2 PCB Header
TE Connectivity 1-353082-2 PCB Header
TE Connectivity 1-353082-2 PCB Header
DYNAMIC D-5200 HDR V ASSY 3P
| DigiKey | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29668-ND | 1-353082-2 | 7068022P | 1650415 | 17R0303 |
| Product Name | Headers, Male Pins | Header | PCB Headers | PCB Headers | Dynamic D-5200 Hdr V Assy 3P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | ||
| Mounting | Through Hole | PCB | Through hole | ||
| Voltage Rating | 630 volts | 630 volts | |||
| Current Rating | 30.0 amps | ||||
| Number of Contacts | 3 # | 3 # |