"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
CT Post Header, 12 Position, 2mm, Vertical
CT P/HDR ASSY V 12P W/KINK NAT ROHS COMPLIANT: YES
WTB CONN, HEADER, 12POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-292161-2 | A98598-ND | 70083939 | 60K0126 | 69AH9679 |
| Product Name | Header | Headers, Male Pins | CT Post Header, 12 Position, 2mm, Vertical | Ct P/hdr Assy V 12P W/kink Nat Rohs Compliant Amp - Te Connectivity | Wtb Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through-Hole | Thru-Hole | Through Hole | ||
| Mounting | PCB | Through Hole | |||
| Voltage Rating | 125 volts | 125 volts | 125 volts |