| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 1-292207-2 | A98691-ND |
| Product Name | Header | Headers, Male Pins |
| Connector Type | Header Connector | Header Connector; Header |
| Termination | Through-Hole | |
| Mounting | PCB | Through Hole |
| Voltage Rating | 50 volts | 50 volts |