100 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
.4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 854160-1747025-1
Series: Fine Mate
Features: Position Connector
Package: Reel - TR
Family Name: 1747025
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1747025-1-ND, -1747025-1-SI, A111072CT, A111072TR
0.5mm Pitch 100 Pos 2 Row Gold Header, Right Angle, SMT Product overview: 1747025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1747025-1 can be used for catalog matching and distributor lookup.
ON TAPING(EMBOSS) 0.5MM PITCH FM CONN TA
CONN PLUG 100POS R/A SMD GOLD
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111072TR-ND | 1747025-1 | 854160-1747025-1 | 316-1747025-1 | 30M8680 | 1747025-1 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connector | Rectangular Connectors - 1747025-1 | Electronic Connector | On Taping(Emboss) 0.5Mm Pitch Fm Conn Ta Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||||
| Connector Type | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount, Right Angle | PCB | ||||
| Contact Pitch | 0.5080 mm (0.0200 inch) | 0.5000 mm (0.0197 inch) |