Connectors
4.2mm & 4.4mm Centerline, 600 V, 9 A max. Dual Action Header
AMPDUAC PWR CONN 02PHDRASSY LF
| Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-794349-1 | 1-794349-1 | 41AJ1341 |
| Product Name | Header | Ampduac Pwr Conn 02Phdrassy Lf Amp - Te Connectivity | |
| Connector Type | Header Connector | ||
| Termination | Through-Hole | ||
| Mounting | PCB | ||
| Voltage Rating | 600 volts |