TE Connectivity Through-Hole 16A 250V Electronic Connector 120953-2

Description
5 Pos Power Receptacle, 16A, 250V, Through Hole, Press-Fit Product overview: 120953-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos Power Receptacle, 16A, 250V, Through Hole, Press-Fit Product overview: 120953-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 16A 250V Electronic Connector
407-120953-2
Through-Hole 16A 250V Electronic Connector 407-120953-2
5 Pos Power Receptacle, 16A, 250V, Through Hole, Press-Fit Product overview: 120953-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-2 can be used for catalog matching and distributor lookup.

5 Pos Power Receptacle, 16A, 250V, Through Hole, Press-Fit Product overview: 120953-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card-Edge and Backplane Connector - 120953-2 - Richardson RFPD
Downers Grove, IL, United States
Card-Edge and Backplane Connector
120953-2
Card-Edge and Backplane Connector 120953-2
Universal Power Module (For Use With Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J)

Universal Power Module (For Use With Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J)

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1368484-120953-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1368484-120953-2
Connectors, Interconnects - Backplane Connectors - Specialized 1368484-120953-2
Win Source Part Number: 1368484-120953-2 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: UPM (Universal Power Modules) Package: Tube Product Status: Active Base Product Number: 120953 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions: 5 Number of Rows: 1 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Connector Style: Blade Power Connector Usage: Backplane Contact Layout, Typical: 5 Power

Win Source Part Number: 1368484-120953-2
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: UPM (Universal Power Modules)
Package: Tube
Product Status: Active
Base Product Number: 120953
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold-Palladium
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions: 5
Number of Rows: 1
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Connector Style: Blade Power
Connector Usage: Backplane
Contact Layout, Typical: 5 Power

Buy Now Datasheet
Power Connectors - 120953-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120953-2
Power Connectors 120953-2
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Buy Now
Te Upm Ver Receptacle 5P Hc Power Amp - Te Connectivity - 41AJ2237 - Newark, An Avnet Company
Chicago, IL, United States
Te Upm Ver Receptacle 5P Hc Power Amp - Te Connectivity
41AJ2237
Te Upm Ver Receptacle 5P Hc Power Amp - Te Connectivity 41AJ2237
TE UPM Ver Receptacle 5P HC Power

TE UPM Ver Receptacle 5P HC Power

Supplier's Site
Backplane Connectors - Specialized - 120953-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120953-2
Backplane Connectors - Specialized 120953-2
CONN RCPT BLADE PWR 5POS PCB

CONN RCPT BLADE PWR 5POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-120953-2 120953-2 1368484-120953-2 120953-2 41AJ2237 120953-2
Product Name Through-Hole 16A 250V Electronic Connector Card-Edge and Backplane Connector Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors Te Upm Ver Receptacle 5P Hc Power Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit Pin Press-Fit
Voltage Rating 250 volts 250 volts
Current Rating 16.0 amps 16.0 amps
Category Card Edge Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data