TE Connectivity ™ Header 1734693-1

Description
S-ATA Type B Plug G/F
Request a Quote Datasheet
Description
S-ATA Type B Plug G/F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 1734693-1 - Richardson RFPD
Downers Grove, IL, United States
S-ATA Type B Plug G/F

S-ATA Type B Plug G/F

Supplier's Site Datasheet
Pluggable Connectors - 1734693-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1734693-1
Pluggable Connectors 1734693-1
CONN SATA PLUG 7POS SLD PCB

CONN SATA PLUG 7POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1734693-1 1734693-1
Product Name Header Pluggable Connectors
Connector Type Header Connector
Termination Through-Hole
Mounting PCB
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Circular Connector Assemblies - 2262-A22053-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details