Radwell International Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) LAN TRANSFORMER, 10/100 BASE-T; TRANSFORMER TYPE:10/100 BASE-T; NO. OF PORTS:1 PORT; TRANSFORMER MOUNTING:SURFACE MOUNT; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); ROHS COMPLIANT:. FREE 2... | |
| (PRICE/TC) LAN TRANSFORMER, 10/100/1000 BASE-T; TRANSFORMER TYPE:10/100/1000 BASE-T; NO. OF PORTS:1 PORT; TRANSFORMER MOUNTING:SURFACE MOUNT; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:85°C; PRODUCT RANGE:-; SVHC:NO SVHC ROHS COMPLIANT: YE. FREE 2... | |
| 100 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 1.2 TO 2.6 AMP, 3-15/16 INCH LONG X 2-13/16 INCH WIDE X 2-7/8 INCH HIGH. FREE 2 YEAR... | |
| 120 X 240 INPUT VOLT, 12/24 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| 120/208/240/480V - 50/60HZ - CLASS 2 TRANSFORMER - CLASS B INSULATION SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| 120V/10,000V IGNITION XFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| 150 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.7 TO 1.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| 210 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.8 TO 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| 250 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 480 VOLTS, 2 AMP, 4-3/4 INCH LONG X 3-7/16 INCH WIDE X 4-7/16 INCH HIGH. FREE 2 YEAR RADWELL... | |
| 277V-PRI 24V-SEC 50VA TRANSFOR. FREE 2 YEAR RADWELL WARRANTY | |
| 400 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.95 TO 3.85 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| 400 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 480 VOLTS, 1 AMP, 4-3/4 INCH LONG X 4 INCH WIDE X 4-7/16 INCH HIGH. FREE 2 YEAR RADWELL... | |
| 480V-24V 50VA FT MNT XFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| 50-450- WATT, METAL HALIDE, PULSE START, LAMP IGNITER. FREE 2 YEAR RADWELL WARRANTY | |
| 70 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.37 TO 0.85 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCE BALLAST, ENCLOSED BALLAST, 400W, 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO TRANSFORMERS MEDIUM 27SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST .54/.23 AMP, 120/277 VAC, 1/2 LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120V .77AMP 500OCV 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120V .90AMP 620OCV 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST 120V FC12 16T9/RS LPF. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST CAPACITOR, 21 MFD, 400 VOLT, HID. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST CORE AND COIL KIT, 150W ,120/208/240/277V, 60 HZ, HIGH PRESSURE SODIUM, STEEL HOUSING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST ELECTRONIC .300AMP 277V 60HZ INSTANT START. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST ELECTRONIC T12HO LAMPS 120V. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST EMERGENCY FLOURESCENT 680-1400LUMENS. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT 120/208/240/277V 400W. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT 400W HPS 120-277VOLTS MUTI-TAP. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT HID LAMP 120/208/240/277V 2.5/1.45/1.25/1.1AMP 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, 1 LAMP, 250 WATT, 120/208/240/277/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, 120/208/240/277 VOLTS, 175 WATTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, 400W, 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST KIT, CORE & COIL, TYPE CWA, METAL HALIDE, MAGNETIC HID, PROBE START, 1-175 WATT, 210 INPUT WATT, 120/208/240//277 VAC, 60 HZ, -22 TO +221 DEG FAHRENHEIT, 4-TAP VOLTAGE INPUT,... | |
| BALLAST KIT, METAL HALIDE, CORE AND COIL, 1000 WATT MH LAMP TYPE, MAGNETIC HID BALLAST TYPE, 120/208/240/277/480 VAC, 60 HZ, 24 MFD CAPACITOR VALUE/480 V. FREE 2 YEAR RADWELL WARRANTY... | |
| BALLAST MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST SLIMLINE UNIVERSAL 277V 60HZ .39A. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST SODIUM LAMP,HIGH PRESSURE, 200WATT, 240/277V, S66. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST TRANSFORMER, 4.1AMP, 400W, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 175WATTS, 120VAC, 60HZ, 3.5AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 250W, S50 LAMP, HIGH PRESSURE SODIUM. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 277 VOLTS, .26 AMPS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 277V, 60HZ, .70AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, 277VAC 60HZ 0.41A, 2 LAMPS, 107 W INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, DUAL-V HID, 1-100 WATTS, 1.1-0.48 AMP, 120/277 VAC, 60 HZ, THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, ELECTRONIC BALLAST, VERSION D2, PROGRAM START, 120-277 VAC, 10%, NORMAL LIGHT OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, FLUORESCENT LIGHTING, 1-LAMP RAPID START, VAL-MISER, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, FLUORESCENT, COMPACT, 26~42 W, 120~277 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, HALIDE, M98/143, FCAN, 70W, 120/277V, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, HIGH PRESSURE SODIUM, 70 WATT, ANSI-S62 QUAD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, LOW VOLTAGE CONTROLLER FOR LIGHTING FIXTURE APPLICATIONS, OUTPUT VOLTAGE, 120-277VAC, 50/60HZ, UL/C-UL LISTED TO UL 508, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, METAL HALIDE . FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST, PROGRAMMED, RAPID START, 120/277 VAC, 120 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| BALLAST,ELECTRONIC, INSTANT START, 2LAMP, .36/47AMP 120V 50/60HZ, AVAILABLE, NEW, NEVER USED, SURPLUS, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| BELL RINGING TRANSFORMER,PRIMARY 110V,50/60HZAC SECONDARY 10V. FREE 2 YEAR RADWELL WARRANTY | |
| BELL TRANSFORMER, 8VA PRIMARY 230-240 V AC, 50HZ, SECONDARY 8 V AC WITH PTC FUSE, 2MW. FREE 2 YEAR RADWELL WARRANTY | |
| BUCK-BOOST TRANSFORMER, ENCAPSULATED CORE, 250VA, 1-PHASE, 120/240VAC PRIMARY, 16/32VAC SECONDARY, 60HZ, NEMA 3R, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 55 MFD, 240 VAC, 50/60 HZ, FOR USE WITH 150/400 WATT HPS LAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCLINE 2D BALLASTS, 120-277 120 TO 277, 1 2, 2D CIRC 55W 21W, PS PS, SU1552DCL-ROHS NCU142/B-ROHS, C1U C2B. FREE 2 YEAR RADWELL WARRANTY | |
| CLASS 2 TRANSFORMER: 120V AC/208V AC/240V AC, 24V AC, 40 VA, FOOT, WIRE LEADS, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CLASS 2 TRANSFORMER: 120V AC/208V AC/240V AC, 24V AC, 50 VA, FOOT, WIRE LEADS, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSED TOROID SENSOR, SA200, 400 AMP, 1000 V, 45-440 HZ, A TYPE, 1/1000 TRANSFORMER RATIO, SCREW CONNECTION, -35 TO +70 DEGREE C, IP20/30. FREE 2 YEAR RADWELL WARRANTY | |
| COIL BALLAST KIT, 175 WATT, PULSE START, HIGH INTENSITY DISCHARGE, 120-277 V, 90% POWER FACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, JACK, RJ45, 1 PORT, 100 BASE-T, YELLOW-GREEN, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONSTANT VOLTAGE TRANSFORMER, 750VA, INPUT 120/208/240/480 VOLT, OUTPUT 120/208/240 VOLT, MCR HARDWIRE REGULATOR, HARDWIRED SERIES, POWER PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL AND ISOLATION TRANSFORMER, 1PH, PRI. 480VAC, IN = 4, 4A, SEC. 120VAC, IN = 17A, 2000/1600VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL AND ISOLATION TRANSFORMER, MST, SINGLE PHASE, 1000 VA, INPUT - 208-550 V AC, 50/60 HZ, 2.72-4.73 AMP, OUTPUT - 115-230 V AC, KEY-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL POWER TRANSFORMER, SINGLE PHASE, 4160 VAC, 2 KVA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER 11.8V 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER 5AMP 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER FOR FC MODELS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 115/230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 230V, 5-20 VOLTS PER SECOND. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 40 VA, 120/208/240 V PRIMARY, 24 V SECONDARY, 50/60HZ, CLASS 2, 44504. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, 40AMP, 120VAC, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, INDUSTRIAL, 1 PHASE, 2.5 KVA, 190/575 V PRIMARY, 115/230 V SECONDARY, 50/60 HZ, CHASSIS MOUNT, IP00 RATING, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, INPUT VOLTAGE 480 VAC, OUTPUT VOLTAGE 120 VAC, 50 VA, ENCLOSURE STYLE: OPEN, EPOXY RESIN VARNISH FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TRANSFORMER, OPEN STYLE, INDUSTRIAL, ADDITIVE POLARITY 50 KVA COPPER WINDING, 1 PHASE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 24V, . FREE 2 YEAR RADWELL WARRANTY | |
| CORE & COIL BALLAST KIT, 120/277/347 VOLTS AC, 50/60HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CORE AND COIL BALLAST KIT, 1-400 WATTS, H33 MERCURY, 120/208/240/277 VAC, 60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| CORE AND COIL BALLAST KIT, 250 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.65 TO 2.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CORE AND COIL BALLAST KIT, 480 VAC INPUT, 60 HZ, 400 WATT M59 METAL HALIDE OR 400 WATT H33 MERCURY LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CORE COMPONENTS Transformers 402424MW | |
| CURRENT TRANSFORMER 15VA 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER 20:5A RATIO 600V 50/400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER 300:5 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER 5000:5AMP RATIO 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 150:5 RATIO, 50-400 HZ, CLASS 1, 600 V, 5 KV. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 300:5 RATIO, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 600:5A RATIO, SINGLE PHASE, 10KV, 60HZ, SINGLE RATIO, METERING CLASS: 1% 30. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, 600V, 50-40HZ, RATIO 300:5A. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, MODEL: 8, INDOOR, SINGLE PHASE, RATIO - 1500:1A, 10 KV BIL, 60 HZ, RATING FACTOR 1.33, METERING CLASS: 0.6% 50 VA, SINGLE RATIO. FREE 2 YEAR RADWELL WARRANTY... | |
| CURRENT TRANSFORMER, RATIO 50:5AMP, SINGLE PHASE, 10KV BIL, 60HZ, SINLE RATIO, FOOTED MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, SINGLE PHASE, 600:5A RATIO, 600 V, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER, SPLITCORE, 200 AMP, SECONDARY CURRENT NOM / 200 AMP, 50-400 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT TRANSFORMER; TURNS RATIO:800:5; INPUT CURRENT:800A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:800:5 A; FEATURES:1.56; OUTPUT CURRENT:5A; POWER RATING:25VA ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY... | |
| CURRENT TRANSFORMERS, PLUG-IN, RAIL 1: 30 X 10 MM, RAIL 2: 25 X 12 MM, RAIL 3: 20 X 20 MM, PRIMARY RATED CURRENT; 250, SECONDARY RATED CURRENT; 1. FREE... | |
| DATACOM TRANSFORMER, 10/100 BASE-TX; AUTOMDIX; LAN APPLICATION(S), 1:1; 1:1. FREE 2 YEAR RADWELL WARRANTY | |
| DATACOM TRANSFORMER, LAN APPLICATION(S), 1CT:1CT, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DATACOM TRANSFORMER, LAN; 10/100 BASE-TX APPLICATION(S), 1:1; 1:1. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 5 VDC IN, 15 VDC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT CONNECTOR, 2-POLE LUMINAIRE, YELLOW, 25 PC BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/08/2001, RECTIFIER UNIT, 15 AMP, 200/230(240)/400/460 (480)/500/575(600) VAC PRIMARY, 50/60 HZ, 24 VDC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/30/2002, COMMUTATING REACTOR, SIMODRIVE 611, FOR INFEED/ REGENERATIVE FEEDBACK MODULE, 21 AMP, 380 VAC, 11 KW, REPLACED BY 6SN1111-0AA00-0BA0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2006, PUSH-TO-TEST PILOT LIGHT TRANSFORMER, 22.5MM BUTTON SIZE, INCANDESCENT LAMP, 110.120VAC RATING, 6.3V .9W LAMP RATING, 1NO 1NC CONTACT BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (143206) INDUSTRIAL CONTROL TRANSFORMER, 1 PHASE, 480VAC PRIMARY, 230VAC SECONDARY, 60HZ, 150VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 PHASE XFMR,21KVA,PRI-480-4 40V,SEC-400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 412LSLHTCP000I. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 425 MA, 277V, 60HZ, FLUORESCENT, 2 LAMPS, (RECOMMENDED REPLACEMENT: B260IUNVHP). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 443LSLHTCP000I. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ABB HEATER BOARD, TYPE RHTR, 600V-480V-230V-0V, TEAMWISE LTD F83. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADVANCE CORE & COIL BALLAST KIT, 120/208/240/277 VAC, PULSE START, 60 HZ, 125 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO TRANSFORMER, 120/208/240/277 VOLTS, 60 HZ, CORE AND COIL BALLAST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO TRANSFORMER, CORE AND COIL BALLAST, 480 VOLTS, 60 HZ, 750 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO-TRANSFORMER BALLAST, FOR 100 WATT S54 LAMP, 277 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOTRANSFORMER BALLAST, 250W, 60HZ, ANSI CODE H37, 120/208/240/277VAC, 22.5MFD, 240V CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST 175WATT 480V MERCURY VAPOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST ASM, 150W, W/MIN 75 DEG C SUPPLY WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST CARD, 2 ON-BOARD TRANSFORMERS, DUAL FUSE SLOTS, SINGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST FOR FLUORESCENT LAMP, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120/208/240/277V, 3.9, 2.3, 2.0, 1.7AMPS, 400VAC CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST KIT, HID LAMP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE, 100WATT, MULTI-TAP, 120/208/240/277VAC, 0.35/1.20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST MULTI-KIT, 250 W, 120/208/240/277 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST SLIMLINE 1LAMP 277V 60HZ T12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST TUBE, AUTOMATIC REGULATOR OF CURRENT AND VOLTAGE, 105/125V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, .90 AMP, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 0.27/0.12 AMP, 120/277 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 1-LAMP, RAPID START, FLUORESCENT LIGHTING, UNIVERSAL WATT REDUCER, 277VAC, 60HZ, USE WITH F40T12, F40T12ES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 2-F30W T, 12-LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 158 AMP, 120V, 4-6-8W, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 2.60-1.12 AMPS, 120/277 VAC, 60 HZ, 250 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, 60HZ 120V/0.25AMP THRU 277V/0.12AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, DUAL-VOLT, HID LAMP, HIGH POWER FACTOR, TYPE 1, AUTO-TRANSFORMER, 120/277 VOLTS, 60 HERTZ, 1.10/0.48 AMPS, 277 OCV, THERMALLY PROTECTED, FOR 1-100 WATT M90, METAL HALIDE LAMP. | |
| DISCONTINUED BY MANUFACTURER, BALLAST, FLUORESCENT, PROGRAMMED START, .41/.96AMP 120/277VOLT 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, HIGH PRESSURE, SODIUM HID, 70 W, 120-277 V, PULSE BALLAST START TYPE, MAGNETIC HD, ROHS-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, MERCURY, 120/277VAC, 50/60HZ, 400W, FCAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE, 100 W, M90/140, 120/277V, FCAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120 V, 60 HZ, SIDE EXIT TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1.6 AMP, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, CLASS P, 120 V, 60 HX, FOR USE WITH F40WT12/RS-430 MA OR WATT-MISER 35 WATT, CONTAINS NO PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, HIGH OUTPUT, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST, UINIVERSAL, FLUORESCENT ELETRICAL, RAPID START, FOR ONE T-12 LAMP, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST,WITH REDUCER SLIMLINE, 425MA, 277V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHOKE TRANSFORMER, 1PHASE, 8AMP, 400VAC, 50HZ, 6.05MH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, COIL/SCREW TERMINAL, 277 VOLT COIL, SCREW TERMINALS, FOR R4210-R8210 CONTACTOR, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TRANSFORMER .15KVA 230/460V PRIMARY 115V SECONDARY 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL POWER TRANSFORMER, PRIMARY: 120/208/240 V, SECONDARY: 24 V / 40 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER 3000:5A 25VA 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, .5 KVA , SINGLE PHASE, 120/240 LOW VOLTAGE, 120/240 HIGH VOLTAGE, 50/60 HZ, OUTDOOR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 100 VA, 24 DC, 240 VAC, 60 HZ, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 115/380/415/460 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 120VAC, 60HZ, FOR BELLS AND CHIMES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 220/480 VAC PRIMARY, 120 SECONDARY, 60 HZ, 1-1/2 AMP MAX FUSE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 750VA, PRI:480V, SEC:120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, FOUNT MOUNT, PRIMARY 120/208/240/480 VAC 50/60HZ, SECONDARY 24VAC, 75VA, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORE & COIL BALLAST/ TRANSFORMER, *TRANSFORMER ONLY/NOT A FULL KIT*, FOR HID/METAL HALIDEBALLAST, 175 W, M57, 480 VAC/120 T, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORE AND COIL BALLAST KIT, 1-100 WATT, S54HP SODIUM, 120/208/240/277 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORE AND COIL BALLAST KIT, METAL HALIDE, 120/208/240/277 VAC, 60 HZ, 400 WATT, ANSI CODE: M59, INCLUDES:, 71A6091 CORE AND COIL, DRY FILM CAPACITOR 7C240P40R, BRACKET KIT. | |
| DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER RATIO 800:5A 50-400HZ 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/RS LAMP, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, TRIGGER START, 0.7 AMP / 120 V / 60 CYCLE, FOR TWO F20W T12 / F15W T12 / F15W T8 / F14W T12... | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL TRANSFORMER, 4 PRONG TERMINAL WIRES, 1 RING TERMINAL WIRE, 14 FEMALE TERMINAL BLOCK CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE TRANSFORMER, SIGNATURE SERIES, 4 HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY TRANSFORMER, 2-WIRE LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY TRANSFORMER, PRIMARY 600V, SEC 120V, 300VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY TYPE TRANSFORMER, 120/240V, 12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRYCAP UNIPAK, 6KVAR, 208VAC, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC FLUORESCENT BALLAST, INSTANT START HIGH POWER, 120-277V 58.5W 0.495/0.215AMP 50/60HZ INPUT, FOR 1 OR 2 LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLUORESCENT EMERGENCY/NORMAL LIGHTING UNIT, BALLAST, FOR USE WITH 2' - 8' BIPIN FLUORESCENT LAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE ISOLATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER, SINGLE SPARK TYPE, 120 V AC, 60 HZ, 10 KV, 23 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROL TRANSFORMER, 100VA MULTI-VOLTAGE ,WITH 610MM/24INCH LEADS, TRANSFORMER CONTROL, 100VA, 480V-120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROL TRANSFORMER, 750 VAC, 240/480 V PRIMARY, 120 V SECONDARY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSTRUMENT TRANSFORMER, 120 VOLT, 50/60 HZ, 10 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED IGNITOR REACTOR BALLAST, 320W, M132/M154, METAL HALIDE LAMP, 277V, 60HZ, 1.30A, 277VOC, 1.85A, 10C, 17.5MFD, 300V CAP, AD180, UNIT THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE TRANSFORMER, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 115 VAC PRIMARY, 35 VAC SECONDARY, 50/60 HZ, 39 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 24 VDC, 10 V, 20MA, 1.5-5 KV, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LAMP BALLAST, METAL HALIDE, 120-277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTING BALLAST 1 F40T12 277VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTING BALLAST, 100WATT, 120/208VAC, 50/60HZ, 0.72AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE REACTOR, 34 AMP, 3 PHASE, 60 HZ, 1.25 MH, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE REACTOR, 80A, 3PH, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEUTRAL CURRENT TRANSFORMER, MASTERPACT, 2000 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSFORMER, E SERIES, 1 PH, 115 VAC, 400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PREHEAT START BALLAST, 120VAC, 60HZ, 70AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK-CONNECT POWER TRANSFORMER, SERIES 4-06, CHASSIS MOUNT, 2500V RMS HIPOT, 30VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RAPID START BALLAST, 0.48 AMPS, 120 VAC, 60 HZ, CLASS P, FOR ONE F40W T12/R.S LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECOMMENDED REPLACEMENT KTEB-240-UV-TP-PIC, ELECTROMAGNETIC BALLAST, RAPID START, 40 WATT, 277 VAC, 60 HZ, 0.33 AMP, 450 V OUTPUT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, T,RANSFORMER, 40VA, 240VAC PRIMARY, 24VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANFORMER, 120VAC, 50/60HZ, PRIMARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSDUCER, 120 VAC, 60 HZ, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER .75KVA 1PHASE 420X240 PRI 240/120V SEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER BALLAST, 400 WATT, 120/208/240/277 VAC, 60 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER BALLAST, 400, W HALIDE/MERCURY LAMP, 120/208/240/277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CHOKE, 10V INPUT, 10V OUTPUT, 560KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CONTROL CIRCUIT, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CONTROL, SINGLE PHASE, 855 VA, 418 / 440 / 462 V PRI, 230 V SEC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER DISCONNECT ASSEMBLY, 1000VA, PRI AMPS: 2.1 A, SEC AMPS: 8.3 A, PRI VOLTS: 480 V, SEC VOLTS: 120 V, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER DISCONNECT, 500VA, 460V/1.09A, 115V/4.35A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER MC-1876. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER SITAS, PHASE: 3, PN/PN(S6)(KVA):8 / 48.6, UPRI(V):480, USEC(V):400, ISEC(A):11,5, F(HZ):60.60, SCHALTGR./SCHIRMW.:D YN5 / 0, TA/ISOKL: 55 / H, IP54 CONNECTION: SCREW TERMINAL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, .070/0.100 KVA, 50/60 HZ, TYPE EL-2, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, .75 KVA, 240/480 V PRIMARY, 120/240 V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.5 KVA, 220-550 VAC PRIMARY, 110/220 V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.560KVA PRI, 230V SEC, 30/42V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PH, 150 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 17 AMP, 100-310 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1000VA, 220-480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 115/28 PER SECOND VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 115VAC, MINPAK PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1HP, 2A, 600V, 60HZ, 21MH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 2 AMP, 120/600 VAC, 60 HZ, 150VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 208/240/480V, PRI 24VAC, SEC 40VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230 VAC PRIMARY, 17.7 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230/460V PRIMARY, 360V SECONDARY, 50/60 HZ, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230/480 V PRIMARY, 270 V SECONDARY, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 24 VAC, GT-T151. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 240 / 480 HIGH VOLTAGE, 120 / 240 LOW VOLTAGE, 5 KVA, 3 PHASE, 60 HERTZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 250W, 120/208/240/277/480V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 2V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 300-1 AMP RATIO, 600 VOLTS AC, 50/60 HZ, 1 VA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 380/460V, 50/60HZ, 24V, 60VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 4-01 SERIES, HORIZONAL PC MOUNT, INPUT 115V, 6VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 4000 SERIES, 120 VOLTS, PRIMARY: 120V SECONDARY: 24 VAC, 40 VA AT 50/60 HZ, CLASS 2 TRANSFORMER, BOTTOM MOUNT BRACKET, 4 LEAD WIRES. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 4000 SERIES, 120 VOLTS, PRIMARY: 120V SECONDARY: 24 VAC, 50 VA AT 50/60 HZ, CLASS 2 TRANSFORMER, BOTTOM MOUNT BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 50/60HZ, CH4600, 1,2VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 500 VA, 1 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 50VA, 600V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 6WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, AUTOTRANSFORMER, 120/208/240/277V 150W, HPS S55 LAMP TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CLASS II, 120/24V, 75VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL CIRCUIT TRANSFORMER, 1 PHASE, PRIMARY 440/460/480, SECONDARY 220/230/240, 50/60 HZ, 0.035/0.050 KVA, OPEN TYPE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL TRANSFORMER, 0.900-1 KVA, 50/60 HZ, INPUT -, 110/115/120 VAC, OUTPUT -, 220/230/240 VAC, 440/460/480 VAC, SCREW TERMINAL CONNECTION, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT, RATIO 600-1, 600V, 50/60CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, DC, 1.5 MH, 45 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, GROUP AA, 1 PHASE, 0.5KVA, 220/230/240X440/460/ 480V PRIMARY, 110/115/120V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, IGNITION TRANSFORMER, 120 VAC PRIMARY, 1.5 AMP, 6 KV SECONDARY, 0.020 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, LIGHT MODULE, 120 VAC, 50/60 HZ, SINGLE INDICATOR, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, OPEN MIDGET LIGHTING DISC, 480V, 6.9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, POWER 36VCT@.17A 18V@.34A DUAL PRIMARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRI: 480V, SEC: 24VAC, 50/60HZ, 40VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY 480 VAC, SECONDARY 24 VAC, 65 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY 504/480/456V, SECONDARY 110V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY VOLTAGE; 120 (WHITE LEAD) / 208 (RED/YELLOW) / 220 (BLACK) / 240 (ORANGE) / COMMON (BLACK), SECONDARY VOLTAGE; 24 (BROWN). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY: 240/480V, SECONDARY: 120V, FREQUENCY: 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, SIDAC-T, 1000/5000 VA, 50/60 HZ, PRIMARY 380/500 V MAX, SECONDARY 110 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE DUAL POST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE JE-27, 480V PRIMARY, 120V SECONDARY, 4:1 RATIO, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE JVA-O, PRI:480V, SEC:120V, 4:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE TNG 60-230/24V, 110/230V, 24VDC, 50/60HZ, 2.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ, 8 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BALLAST , RAPID START, 2LAMP, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED, HID BALLAST POSTLINE, 175W H39 LAMP, 277V, 60HZ, 0.85AMP, 250V OCV. FREE 2 YEAR RADWELL WARRANTY | |
| DONGAN Transformers 50-0050-053 | |
| DONGAN Transformers 50-0250-585 | |
| DONGAN Transformers 50-0500-053 | |
| DOORBELL TRANSFORMER, 115V, 50-60CYCLES, 2WIRE, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| DRY TRANSFORMER, 2.4:1 RATIO, 288V PRIMARY, 120V SECONDARY, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRY TRANSFORMER, POWERFORMER, 240/480VAC, 50/60HZ, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| DRY TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| DRY TYPE TRANSFORMER, KVA 1.5, 480 V, 60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRY-FILM HID CAPACITOR, 10 MFD RATING, 400VAC, FOR USE WITH 175W MH CWA, 1-3/8" DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC BALLAST 2 LAMP, INSTANT START, LAMP CONNECTION PARALLEL, 120-277VAC +/- 10%, 50/60HZ, HIGH POWER FACTOR, MAX CASE TEMP. 75 DEG.CELSIUS, OUTPUT VOLTAGE 1000V, VOLTAGE TO GROUND: 600V, MEETS FCC... | |
| ELECTRONIC BALLAST 2LAMP 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC BALLAST 2LAMPS 120V. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC TRANSFORMER, 120VAC, 60HZ, 1.2A INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| EMERGENCY BALLAST 120/277V 24HR RUN TIME. FREE 2 YEAR RADWELL WARRANTY | |
| FAN CONTROL CENTER, 120 VAC PRIMARY, 60 HZ, 3/4 HP, 24 VAC SECONDARY, SPDT RELAY/TRANSFORMER, SUGGESTED REPLACEMENT FOR RHEEM 47-25089-03. FREE 2 YEAR RADWELL WARRANTY | |
| FEDERAL PACIFIC 1 PHASE 150VA KVA INDUSTRIAL CONTROL POWER DRY TYPE TRANSFORMER. 208/230/460V PRIMARY X 24/115V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| FEDERAL PACIFIC 1 PHASE 500VA KVA INDUSTRIAL CONTROL POWER DRY TYPE TRANSFORMER. 240/120V PRIMARY X 24V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| FEDERAL PACIFIC 1 PHASE 50VA KVA INDUSTRIAL CONTROL POWER DRY TYPE TRANSFORMER. 480/240V PRIMARY X 24V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOURESCENT BALLASAT, ELECTRONIC, T8 BALLASAT BULB TYPE, 4 BULB SUPPORT, MAX BULB WATT: 40,120-277 VAC,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FLYBACK TRANSFOMER 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO, 4AM3441-5AT10-0C, 4AM34415AT100C, TRANSFORMER, 100/305VA, 1PH, 230-400VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE CONTROL CIRCUIT TRANSFORMER, FUSE,1E, 4800 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Lighting 35-216710R01 | |
| GENERAL ELECTRIC Lighting 8G1063W | |
| GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.05 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE TRANSFORMER, SINGLE PHASE, .100KVA, PRIMARY 240X480VAC, SECONDARY 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND FAULT CURRENT SENSOR, CORE BALANCE, 110 MM WINDOW, 100 TO 1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| HID LAMP BALLAST, 120/277 VAC INPUT, 60 HZ, FOR USE WITH 1 TO 50 WATT LAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE SODIUM BALLAST, 120-277 V, MAX TEMP 221 F, POWER FACTOR 90%, 1000 W, BALLAST TYPE CWA, ANSI CODE S52, OPERATES LU1000. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Transformers 50004263-003 | |
| HONEYWELL Transformers 50017460-003 | |
| HPS BAL 150W S55 QUAD KIT WITH LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| HPS BALLAST, 1000WATT, S52, QUAD ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| IGNITION TRANSFORMER, 7.5 KV, 115 VOLTS, 20/15 MA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATING TRANSMITTER, 25 PSIG, 170KPA, 10/35VDC, 0-0.25 W.C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, 150VA, MULTI-VOLTAGE, WITH 610MM/24INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, 2000 VA, 120 X 240V PRIMARY VOLTS, 24V SECONDARY VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, 208-600 PRIMARY VOLTS, 85/130 SECONDARY VOLTS, SINGLE PHASE, 50/60 HZ, 0.500 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL TRANSFORMER, SERIES 50, 500VA, 240 / 480V, 120V, 1PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERNAL TRANSFORMER, FOR MODUTROL IV MOTORS, 120 VAC PRIMARY, 50/60 HZ, 24 V SECONDARY, QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, 2.3 VA, 1 X 230V, 2 X 15V, 77 MA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, 2.8 VA, 1 X 230V, 18V, 156 MA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, 45 W, 90V TO 120V, 2 X 5V, 2 X 12V, 4 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION TRANSFORMER, CAP 0.2 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| LAN TRANSFORMER, SMD, 350µH INDUCTANCE, 350MA, 1:1 TURN RATIO . FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST 120-277V 22WATSS. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST, 1.10/1.25/1.45AMP, 120/208/240/277V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST, 277C, NO PCBS, RAPID OUTPUT, RAPID START, . FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING BALLAST, PAC0457, 1400 LUMENS, INPUT: 120/277VAC, 60HZ, 180MA/185MA, 3.2W/3.7W. FREE 2 YEAR RADWELL WARRANTY | |
| LIMITORQUE Transformers 61-825-1271-1 | |
| LINE OUTPUT TRANSFORMER / FLYBACK: HR46157 (HR 46157) - 5062667404 / 5062667474/TFB674D PACKARD BELL PB8539. FREE 2 YEAR RADWELL WARRANTY | |
| LOW COST, FULLY INSULATED, NON ADJUSTABLE BUZZER, MAY BE OPERATED USING AC POWER SUPPLIED BY A CAT, NO, 590 TRANSFORMER OR FROM DC POWER.. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETEK BALLAST Lighting 443-L-SLH-TC-P | |
| MAGNETEK BALLAST Lighting 458-L-SLH-TC-P | |
| MAGNETEK TRANSFORMER, 1000VA, 208/277, 120V, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETEK, 211-0041-055, TRANSFORMER, 240/480V, 50/60HZ, 1PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MARS Transformers 44513 | |
| MARS Transformers 50321 | |
| MCI TRANSFORMER Transformers 4-06-7010 | |
| MCI TRANSFORMER Transformers 4-06-7012 | |
| MCI TRANSFORMER Transformers 4-07-6024 | |
| MCI TRANSFORMER Transformers 4-49-8028 | |
| METAL HALIDE BALLAST KIT, 480 VOLTAGE, 175 WATT, 60 HZ, 90% POWER FACTOR, PROBE START METHOD, INDOOR/DRY LOCATION, INCLUDES DRY CAPACITOR & BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY | |
| METAL HALIDE BALLAST, 35/39W, 120VAC, 60HZ, M130. FREE 2 YEAR RADWELL WARRANTY | |
| METAL HALIDE BALLAST, 400 W, PROBE START, 221 DEGREES F, 120-480 V, DRY FILM CAPACITOR, BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY | |
| METAL HALIDE PULSE START BALLAST, 120/208/240/277 V, (1) 400 W, M135 OR M155 MH LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MODINE, 5H0719560002, TRANSFORMER, 208/240V, PRI 24V, SEC. FREE 2 YEAR RADWELL WARRANTY | |
| MORRIS Lighting 72914 | |
| OBSOLETE, POS REPL 416-1111-000, JEFFERSON ELECTRIC,216-1111-00 0,2161111000,TRANSFO RMER, 0.15 KVA, 1PH ,120/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS, 74P3003-011-P, 74P3003011P, H.I.D LAMP BALLAST, CW AUTOTRANSFORMER, THERMALLY PROTECTED, 120V, 60HZ, 1.80AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PIONEER POWER SOLUTIONS, 631-2101-000, 6312101000, TRANSFORMER, 1PH-1KVA, 220/230/240X440/460/ 480-110/115/120, KVA 1,. FREE 2 YEAR RADWELL WARRANTY | |
| POLARIS ELECTRONIQUE, OP0008Z3B, LINE REACTOR, 480V, 3.0MH. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SELECT BALLASTS, PS13U90S, BALLAST, ELECTRONIC, METAL HALIDE, .17/.29AMP, 120/277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSFORMER THYRISTOR TYPE 5A 200/220V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSFORMER, 6VA, 115V, 230V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSFORMER,10KVA 120X240-120/240 GP, TEMP RISE 55 CELCIUS,50/60 HZ, RAINPROOF- TYPE 3 R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PRODUCTS UNLIMITED Transformers 4000-09AW18AE999 | |
| PRODUCTS UNLIMITED Transformers 4000-13E07K662 | |
| PRODUCTS UNLIMITED Transformers 4000-78E07K999 | |
| PULSE TRANSFORMER 4BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 1:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 1:1, 3 MH, 1.1 OHM, 200 V S, 2.8 KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 2500VRMS,60HZ,ISO . FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, 2:1+1 RATIO, 30UH, 4OHM, 200VUS, 2.8KV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE TRANSFORMER, GATE DRIVE APPLICATION(S), 15:15:10, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RAPID START BALLAST, 120V, 60HZ, 0.77AMPS, 22W. FREE 2 YEAR RADWELL WARRANTY | |
| RAPID START BALLAST, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RDL ADJUSTABLE LINE TRANSFORMER, FREQUENCY RESPONSE: 20 HZ-20 KHZ, THD: .05 PERCENT, INPUT IMPEDANCE: 10 KOHM OR 600 OHM, FEATURES: TRIM POT ATTENUATI. FREE 2 YEAR RADWELL WARRANTY | |
| RDL ELECTRONIC TRANSFORMER PAIR, POWER REQUIREMENTS: 24-30 VDC FLOATING OR 12-15 VDC BIPOLAR, CURRENT RATING: 50 MA, NUMBER OF CHANNELS: 2, FEATURES:. FREE 2 YEAR RADWELL WARRANTY | |
| REACTOR BALLAST, HIGH PRESSURE SODIUM LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT FAN TRANSFORMER, *SPARE PART*, SINAMICS/MICROMASTER PX, FOR 380-480 V / 3AC, 50/60 HZ AC DRIVE/POWER/MOTOR MODULE BUILT-IN UNIT DESIGN G. FREE 2 YEAR RADWELL WARRANTY | |
| SEM3 SPLIT CORE CT 400:01, SEM3- SIEMENS EMBEDDED METERING. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, 4AM5941-8BD40-0C, 4AM59418BD400C, TRANSFORMER, 190-575VAC, 50/60HZ, 1.6/7.35KVA. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, 4AP2595-0AD40-8A, TRANSFORMER, 2.5KVA,. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 120 VAC PRIMARY, 50/60 HZ, 8 @ 10 VA SECONDARY (1), 16 @ 10 VA SECONDARY (2), 24 VAC @ 20 VA SECONDARY (3), SURFACE MOUNT. FREE 2... | |
| SIGNALING TRANSFORMER, 120V AC PRIMARY, 24V 40VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 120V AC PRIMARY, 6V 10VA, 12V 15VA, OR 18V 15VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 120V AC PRIMARY, 8V 20VA, 16V 30VA, OR 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 240V AC PRIMARY, 10V 5VA SECONDARY.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 10VA, 16V 10VA, AND 24V 20VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 20VA, 16V 30VA, AND 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE ELECTRONIC BALLAST, 120V, OPERATES MANY BULBS INCLUDING F8T5, F13T5, (2) F14T5, F17T8, F21T5, F15T8, F25T8, F28T5, F35T5, SMALL CUBE SHAPE. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE COMPONENT PARTS , REPLACEMENT TRANSFORMER ASSEMBLY.. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Transformers 500SV43B | |
| STACO ENERGY PRODUCTS Transformers 3PN1010B | |
| TRAFO SITAS PH1 PN PN(S6)(KVA):0,5 2,02. FREE 2 YEAR RADWELL WARRANTY | |
| TRANDFOMER PRI 120VAC 10VA SEC 12VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER .045KVA 50/60HZ TEMP CLASS 105 FUSED. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER .100KVA 240/480 -140/240VAC 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER .250KVA 50/50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 1000VA 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 100VA 120/208/240/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 110VDC 8000 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 120V PRIMARY 24V 40VA SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 120VAC 60HZ 160W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 12VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 150VA 600-12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 175VA 12BLADE MOUNTS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 180VA 230/575VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 18W 70.7V 4-8-16OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 1PH 240/480V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 2.3KVA 460-600V PRI 230V SEC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 230V/48V CT 1VA . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 240/480V 230/460V 220/440V-PRI 50VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 3.7/4K 400V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 400VPRI 20V/20VSEC 25VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER 48D. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER ACCESSORY; FOR USE WITH:1520, J401 SERIES; PRODUCT RANGE:-; ACCESSORY TYPE:BRUSH ASSEMBLY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL 230/460V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONTROL, 3000VA 480/575V-115V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CONVERSION KIT FOR X10/X20 EXIT SIGNS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER DC/DC 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER KVA.250 50/60HZ 1PH CLASS 180 120/240V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER M.M.50VA PRI.120/208/240VAC SEC.12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MODULE 10/100 BASE-T SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MODULE, QUICK CONNECT TRANSFROMER, 56VA, PRIMARY-115V, SECONDRY- 10VCT.. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MULTI TAP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MULTI-LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER MULTI-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC BOARD MOUNT 6PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PCB MOUNT 1.4AMP PRI 120-375V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PLUG-IN 120VAC PRI/ 24VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER POTENTIAL 380:120RATIO UNFUSED 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PPM 288V PRIMARY 2.4-1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PRIM 230V 50/60HZ SEC 10V 5WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER RECTIFIER, 24 VDC, 20 AMPS, IP00, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER SINGLEPHASE .500KVA TYPE BB 60HZ 240V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER TR-8580. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER TRANSISTOR OUTPUT PRI 100OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER USED BY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, .05KVA, 240X480V, PRIM, 120V SEC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1 PHASE, 0.5 KVA, 240/480 VAC PRIMARY VOLTAGE, 120/240 VAC SECONDARY VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1 PHASE, 0.5 KVA, PRIMARY 240/480 VAC, 50/60 HZ, SECONDARY 24/48 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1 PHASE, 240X480 VAC, 150 KVA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1 PHASE, DRY TYPE, 480/240V PRIMARY, 240/120V SECONDARY, 50/60 HZ, 50 VA POWER RATING, INDUSTRIAL CONTROL POWER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1.0KVA, 220-480VAC, 50/60HZ, 110-115-120. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 1.5/1.9AMP, 175W, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 10/15W, 24/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 120 VOLTS, 50/60 HZ, 50VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 120 X 240 INPUT VOLT, 12/24 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST, 1 PHASE, ROHS COMPLIANT, .500 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 208/215/240/440/460/ 480/575 VAC PRIMARY, 215 VAC SECONDARY, 50/60 HZ, 1000 VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 208/230 VAC, 24 VDC, 40 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 240/280V PRI, 120V SEC, 50/60HZ, 1PH, . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 277-240 VAC, 168 VA . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 3 KVA, 208 TO 120, HOSPITAL ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 3KVA, 208 TO 120, HOSPITAL ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 3POLE, TR-11331. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 40VA, MULTI-MOUNT, 120 VAC INPUT, 24 VAC OUTPUT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 440/460/480-110/115/ 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 50 SERIES, INDUSTRIAL CONTROL, 1.5 KVA, 240/480 V PRIMARY, 120 V SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 5KVA, 240/480V PRIMARY, 270V SECONDARY, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, 88 SERIES, 120 VAC PRIMARY VOLTAGE, 12VAC, 25VA OR 24 VAC, 50VA SECONDARY, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, BUCK-BOOST, 1PH-1.5KVA 120X240V - 12/24V, COPPER WINDINGS, 120X240V - 12/24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, BUCK-BOOST, 1PH-1KVA 120X240V - 16/32V-50/60HZ, COPPER WINDINGS, 120X240V - 16/32V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, CONTROL CIRCUIT, SINGLE PHASE, PRIMARY: 208-550 VAC, SECONDARY: 115-230 VAC, 50/60 HZ, 1.6 KVA, SCREW / TAB CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, CONVENTIONAL, RECTIFIER POWER, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, DRY, 1 PHASE, .75 KVA, 240/480V PRIMARY VOLTAGE, 120/240V SECONDARY VOLTAGE, 60 HZ, NEMA3R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, DRY, 2KVA, 240X480V-120/240V, 1 PHASE, NEMA 3R, WALL MOUNTED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, DRY, 3 KVA, PRIMARY 240-480 VAC, SECONDARY 120-240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, FOR FIRE ALARM AUDIO SYSTEM, 25VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, FOR POWER APPLICATIONS, ELECTRICAL ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, GENERAL PURPOSE, 0.05KVA, 240/480V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, INDUCTANCE, 2POLE, 4BOLT MOUNT, 135MHY 76AMP PEAK, 38AMP RMS CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, INDUCTANCE, CLASS A, 100AMP 1.5MHY, 50AMP RMS CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, INTERNAL, 24/120/240V-24V, FOR SERIES 2 MOTORS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, L / FUSE, 40 VA, PRIMARY / 120 VAC, SECONDARY / 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, LAMP TERMINAL, 4-06 SERIES, 2500 VOLT, 155 DEGREE C, SINGLE: 115V OR DUAL 115/230 V PRIMARY 2.4 VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MC, CLOSED TYPE, ENCLOSED STYLE / SINGLE PHASE, 50 VA, VOLTAGE (PRI) 240, VOLTAGE (SEC) 24, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 250 VA, VOLTAGE (PRI) 120/240, VOLTAGE (SEC) 120/240, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 250 VA, VOLTAGE (PRI) 240/480, VOLTAGE (SEC) 120/240, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, MODEL MTB, OPEN TYPE , 100 VA, VOLTAGE (PRI) 240/480, VOLTAGE (SEC) 12/24, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, POWER 2500VRMS 1.1VA 8TERM. PC PIN THRU-HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, PRIMARY 208-240V, SECONDAY 24V-SEC, 50 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, PRIMARY VOLTAGE: 208-240 V, SECONDARY VOLTAGE: 24 V, 40 VA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, PRIMARY, 120V, SECONDARY 30V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SERIES 4000, CLASS II (UL1585), PRIMARY 120V, SECONDARY 24V, VA RATING 50, SERIES SIZE 7/8 INCH, STACK THICKNESS 1.25 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SERIES 4000, CLASS II (UL1585), PRIMARY 208/240V, SECONDARY 24V, VA RATING 40, SERIES SIZE 7/8 INCH, STACK THICKNESS 0.875 INCH, FOOT MOUNT, LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY... | |
| TRANSFORMER, SERIES 4000, CLASS II (UL1585), PRIMARY 208/240V, SECONDARY 24V, VA RATING 50, SERIES SIZE 7/8 INCH, STACK THICKNESS 1.25 INCH, FOOT MOUNT, QCS ON TOP TERMINATION. FREE 2 YEAR... | |
| TRANSFORMER, SERIES 85, 2 KVA, 1-PHASE, PRIMARY: 120 / 240 V, SECONDARY: 12 / 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SIDAC-T, 100-310 VAC, 5.2 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SINGLE PHASE, GENERAL PURPOSE, VENTILATED, 3KVA, PRIMARY 240/480V 60HZ 15.2/6.2AMPS, SECONDARY 120/240V 60HZ 25/12.5AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SINGLE PHASE, WALL MOUNT, ALUMINUM WINDING, INPUT VOLTAGE 240/480 VAC, OUTPUT VOLTAGE 120/240 VAC, 5 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, SINGLE-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, VOLTAGE 288:120 0.3Y. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, VOLTAGE, 0.6 W, 480:120 V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, WIRE LEAD & CONNECTOR PRE-ATTACHED. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, XFMR, 5KVA, PRI 575-380VAC, SEC 120V, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER,750VA,10 0/220V,50/60HZ,SINGL E-PHASE/DOUBLE-WINDI NG. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMERS (NT1/ET1), 120 V, CLASS A, TRANSFER SWITCH, NORMAL/EMERGENCY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMERS, WE-LAN, SMT, 100BT, 1 PORT, ETR. FREE 2 YEAR RADWELL WARRANTY | |
| TRNSFRMR PWR SPLY (10PC MI. FREE 2 YEAR RADWELL WARRANTY | |
| TYCO , TRANSFORMER, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| UNBALANCED INPUT TRANSFORMER, PRODUCT RANGE:TX SERIES, PLUG TYPE:-, EXTERNAL DEPTH:38MM. FREE 2 YEAR RADWELL WARRANTY | |
| UNINTERRUPTIBLE POWER SUPPLY, TRANSFORMER-BASED, 600 VA / 360 W, INPUT: 120 V; 50/60 HZ, OUTPUT: 120 VAC; 50 OR 60 HZ, RS232 INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL LIGHTING TECHNOLOGY Lighting 443-L-SLH-TC-P | |
| UNIVERSAL LIGHTING TECHNOLOGY Lighting 446-LR-TC-P | |
| VALMONT Lighting 8G1024W | |
| VARIABLE TRANSFORMER 0-140V 10A. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE TRANSFORMER, 120V, 10A, MANUALLY OPERATED, OPEN, SINGLE PHASE, 50HZ / 60HZ, 120V, CCW. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE TRANSFORMER, CORD SERIES, PLUG IN, 120 VAC, 10 AMP, 0-140 VAC, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE TRANSFORMER, INPUT VOLTAGE 120 VAC, OUTPUT VOLTAGE 140 VAC, OUTPUT CURRENT 10 AMP, CONSTANT CURRENT LOAD 10 AMP, KNOB ROTATION CW, SINGLE PHASE, OUTPUT VOLTAGE MAX 140VAC, ROHS COMPLIANT... | |
| VARIABLE TRANSFORMER, MANUALLY OPERATED & MOTOR DRIVEN, SINGLE PHASE, 50HZ / 60HZ, 120V, OUTPUT VOLTAGE:140V, KNOB ROTATION:CCW, CW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE TRANSFORMER, 4 WIRE, 120 VAC, 24 VDC, 25 FEET CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE TRANSFORMER, 5:1 TURN RATIO, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE TRANSFORMER, MODEL 465, 208 V PRIMARY, 1.73:1 RATIO, 150 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |