Ohmite Manufacturing Co. Datasheets for Current Sensing Resistors
Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs.
Current Sensing Resistors: Learn more
| Product Name | Notes |
|---|---|
| 14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction... | |
| Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005Ω) for relatively high current requirements, with the advantages of a Kelvin configuration and... | |
| Surface Mount Metal Plate Current Sense The 60S series current sense resistor series design has low termination stress (“J” terminals), and flexible leads for thermal expansion. This terminal design also... | |
| Wire Element Four Terminal Precision Current Sense The CS3 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS3 is ideal for current monitoring and... | |
| Available in two sizes ARCOL’s CRS utilizes Electron Beam Welding technology to connect its Manganin or NiCr element to heavy copper connectors. Suitable for typical applications such as Solar Inverters,... | |
| Ohmite continues to add to its complement of Current Sense offerings with the FCSL Series. FCSL incorporates proven metal foil technology to produce the ultimate in a current sense resistor. | |
| Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user... | |
| Ohmite’s 10 series current sense resistors are available in a standard two terminal axial and a four terminal kelvin design. 1% tolerances are standard with a fixed measuring point. The... | |
| The CS10 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS10 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect... | |
| The CS5 is a high power precision current sensing resistor designed with four terminals. This resistor series is distinguished by excellent long term stability & TCR. The Kelvin connections allow... | |
| The EBW Series are manufactured using electron beam welding technology. This allows the joining of different alloys with great accuracy and tolerance. The EBW Series have heavy copper connectors, excellent... |
| Next >> |