Ohmite Manufacturing Co. Metal Foil Resistor FCSL20R030FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL20R030FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL20R030FER
Metal Foil Resistor FCSL20R030FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL20R030FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R030FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL20R030FERDKR-ND
30 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

30 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL20R030FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R030FERTR-ND
Chip Resistor - Surface Mount 273-FCSL20R030FERTR-ND
30 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

30 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL20R030FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R030FERCT-ND
Chip Resistor - Surface Mount 273-FCSL20R030FERCT-ND
30 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

30 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R03, 1W, 0805W; Resistance Ohmite - 71AC1133 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1W, 0805W; Resistance Ohmite
71AC1133
Current Sense Res, 0R03, 1W, 0805W; Resistance Ohmite 71AC1133
CURRENT SENSE RES, 0R03, 1W, 0805W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1W, 0805W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R03, 1W, 0805W; Resistance Ohmite - 71AC1134 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1W, 0805W; Resistance Ohmite
71AC1134
Current Sense Res, 0R03, 1W, 0805W; Resistance Ohmite 71AC1134
CURRENT SENSE RES, 0R03, 1W, 0805W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1W, 0805W; Resistance:0.03ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FCSL20R030FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FCSL20R030FER
Resistors - Chip Resistor - Surface Mount FCSL20R030FER
RES 0.03 OHM 1% 1W 0805

RES 0.03 OHM 1% 1W 0805

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number FCSL20R030FER 273-FCSL20R030FERDKR-ND 71AC1133 FCSL20R030FER
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R03, 1W, 0805W; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 0805; Wide 0805 0805; 0805 Wide 0805; Wide 0805 (2012 Metric), 0508
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details