Ohmite Manufacturing Co. Through Hole Resistors 14AFR022E

Description
22 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14AFR022E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14AFR022E-ND
Through Hole Resistors 14AFR022E-ND
22 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

22 mOhms ±1% 4W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.022 Ohm, 4W, 1%; Resistance Ohmite - 12P8722 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.022 Ohm, 4W, 1%; Resistance Ohmite
12P8722
Current Sense Resistor, 0.022 Ohm, 4W, 1%; Resistance Ohmite 12P8722
CURRENT SENSE RESISTOR, 0.022 OHM, 4W, 1%; Resistance:0.022ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.022 OHM, 4W, 1%; Resistance:0.022ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AFR022E-ND 12P8722
Product Name Through Hole Resistors Current Sense Resistor, 0.022 Ohm, 4W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details