Ohmite Manufacturing Co. Manganin/NiCr Current Sense Resistor EBW Series

Description
The EBW Series are manufactured using electron beam welding technology. This allows the joining of different alloys with great accuracy and tolerance. The EBW Series have heavy copper connectors, excellent long term stability and low inductance. These components can tolerate soldering temperatures of 350C for 30 seconds or 250C for 10min. These can be mounted using re-flow soldering or welding on copper. The EBWA can handle a power of 5W up to 100A at 0.5mω. The EBWB can handle a constant power of 7W at 0.2mω and a continuous load of 180A at 0.2mω. Manganin/ NiCr Element Resistor Resistance values as low as 0.2m ohms. High current handling- up to 180 amps. Extreme stability down to 60ppm. Inductance values of less than 3nH.
Datasheet
Description
The EBW Series are manufactured using electron beam welding technology. This allows the joining of different alloys with great accuracy and tolerance. The EBW Series have heavy copper connectors, excellent long term stability and low inductance. These components can tolerate soldering temperatures of 350C for 30 seconds or 250C for 10min. These can be mounted using re-flow soldering or welding on copper. The EBWA can handle a power of 5W up to 100A at 0.5mω. The EBWB can handle a constant power of 7W at 0.2mω and a continuous load of 180A at 0.2mω. Manganin/ NiCr Element Resistor Resistance values as low as 0.2m ohms. High current handling- up to 180 amps. Extreme stability down to 60ppm. Inductance values of less than 3nH.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manganin/NiCr Current Sense Resistor - EBW Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Manganin/NiCr Current Sense Resistor
EBW Series
Manganin/NiCr Current Sense Resistor EBW Series
The EBW Series are manufactured using electron beam welding technology. This allows the joining of different alloys with great accuracy and tolerance. The EBW Series have heavy copper connectors, excellent long term stability and low inductance. These components can tolerate soldering temperatures of 350C for 30 seconds or 250C for 10min. These can be mounted using re-flow soldering or welding on copper. The EBWA can handle a power of 5W up to 100A at 0.5mω. The EBWB can handle a constant power of 7W at 0.2mω and a continuous load of 180A at 0.2mω. Manganin/ NiCr Element Resistor Resistance values as low as 0.2m ohms. High current handling- up to 180 amps. Extreme stability down to 60ppm. Inductance values of less than 3nH.

The EBW Series are manufactured using electron beam welding technology. This allows the joining of different alloys with great accuracy and tolerance. The EBW Series have heavy copper connectors, excellent long term stability and low inductance. These components can tolerate soldering temperatures of 350C for 30 seconds or 250C for 10min. These can be mounted using re-flow soldering or welding on copper. The EBWA can handle a power of 5W up to 100A at 0.5mΩ. The EBWB can handle a constant power of 7W at 0.2mΩ and a continuous load of 180A at 0.2mΩ.

Manganin/ NiCr Element Resistor

  • Resistance values as low as 0.2m ohms.
  • High current handling- up to 180 amps.
  • Extreme stability down to 60ppm.
  • Inductance values of less than 3nH.
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number EBW Series
Product Name Manganin/NiCr Current Sense Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Hybrid Power Sources, Frequency Converters
Technology / Construction Manganin/NiCr
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.5000 to 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details