Ohmite Manufacturing Co. Metal Foil Resistor FCSL32R025FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL32R025FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL32R025FER
Metal Foil Resistor FCSL32R025FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL32R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R025FERTR-ND
Chip Resistor - Surface Mount 273-FCSL32R025FERTR-ND
25 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R025FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL32R025FERDKR-ND
25 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R025FERCT-ND
Chip Resistor - Surface Mount 273-FCSL32R025FERCT-ND
25 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R025, 1.5W, 1206W; Resistance Ohmite - 71AC1148 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1.5W, 1206W; Resistance Ohmite
71AC1148
Current Sense Res, 0R025, 1.5W, 1206W; Resistance Ohmite 71AC1148
CURRENT SENSE RES, 0R025, 1.5W, 1206W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1.5W, 1206W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R025, 1.5W, 1206W; Resistance Ohmite - 71AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1.5W, 1206W; Resistance Ohmite
71AC1147
Current Sense Res, 0R025, 1.5W, 1206W; Resistance Ohmite 71AC1147
CURRENT SENSE RES, 0R025, 1.5W, 1206W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1.5W, 1206W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FCSL32R025FER 273-FCSL32R025FERTR-ND 71AC1148
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R025, 1.5W, 1206W; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 1206; Wide 1206 1206; 1206 Wide
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - RL73H2AR15FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details