Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL110R010FER

Description
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL110R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R010FERTR-ND
Chip Resistor - Surface Mount 273-FCSL110R010FERTR-ND
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R010FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL110R010FERDKR-ND
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R010FERCT-ND
Chip Resistor - Surface Mount 273-FCSL110R010FERCT-ND
10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - FCSL110R010FER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
FCSL110R010FER
Resistors - Chip Resistor - Surface Mount FCSL110R010FER
RES 0.01 OHM 5W 4320 WIDE

RES 0.01 OHM 5W 4320 WIDE

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite - 84R1954 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite
84R1954
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite 84R1954
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:5mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Ohmite - 84R1955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Ohmite
84R1955
Resistor, Current Sense, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Ohmite 84R1955
RESISTOR, CURRENT SENSE, 0.01 OHM, 5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case Style:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.01 OHM, 5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case Style:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fcsl Series, 0.01 Ohm, 5 W, 1% Rohs Compliant Ohmite - 45Y5106 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fcsl Series, 0.01 Ohm, 5 W, 1% Rohs Compliant Ohmite
45Y5106
Smd Current Sense Resistors, Fcsl Series, 0.01 Ohm, 5 W, 1% Rohs Compliant Ohmite 45Y5106
SMD Current Sense Resistors, FCSL Series, 0.01 ohm, 5 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, FCSL Series, 0.01 ohm, 5 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 273-FCSL110R010FERTR-ND FCSL110R010FER 84R1954 84R1955 45Y5106
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite Resistor, Current Sense, 0.01 Ohm, 5W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fcsl Series, 0.01 Ohm, 5 W, 1% Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 4320 Wide 4320 (11050 Metric), 2043 4320 Wide [11050 Metric] 4320 Wide [11050 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details